TSS-124-04-T-D-RA alternative parts: MTSW-124-12-T-D-600
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Shrouded Header HDR 48 POS 2.54mm Solder RA Thru-Hole Tube | Conn Unshrouded Header HDR 48 POS 2.54mm Solder ST Thru-Hole |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Tin | Tin |
Contact Length-Mating: | 0.250 6.35mm | 0.600 15.24mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polyester, Glass Filled |
Operating Temperature: | -55°C~105°C | -55°C~105°C |
Packaging: | Tube | Bulk |
Series: | Flex Stack, TSS | Flex Stack, MTSW |
Part Status: | Active | Active |
Termination: | Solder | Solder |
ECCN Code: | EAR99 | - |
Connector Type: | Header | Header, Cuttable |
Number of Positions: | 48 | 48 |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
HTS Code: | 8536.69.40.40 | - |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Insulation Height: | 0.365 9.27mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.130 3.30mm | 0.330 8.38mm |
Shrouding: | Shrouded - 4 Wall | Unshrouded |
UL Flammability Code: | 94V-0 | - |
Features: | Keying Slot | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Published: | - | 2016 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Moisture Sensitivity Level (MSL): | - | Not Applicable |
Current Rating (Amps): | - | 3A |
Lead Pitch: | - | 2.54mm |
Overall Contact Length: | - | 1.030 26.16mm |
Lead Free: | - | Lead Free |

TSS-124-04-T-D-RA
(In Stock: 7)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.929961
$3.93
10
$3.707510
$37.08
100
$3.497651
$349.77
500
$3.299671
$1,649.84
1000
$3.112897
$3,112.90
Minimum: 1 Multiples: 1
Unit Price: $3.929961
Ext Price: $3.93
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity