TSS-124-04-T-D-RA alternative parts: TSW-124-07-T-D, 77313-101-48LF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Shrouded Header HDR 48 POS 2.54mm Solder RA Thru-Hole Tube
SAMTEC TSW-124-07-T-D Board-To-Board Connector
Headers & Wire Housings 48P STR DR TMT HDR .76 AU .425IN LENGTH
Factory Lead Time:
3 Weeks
-
7 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Through Hole
Contact Shape:
Square
Square
Square
Contact Finish Mating:
Tin
Tin
Gold or Gold, GXT™
Contact Length-Mating:
0.250 6.35mm
0.230 5.84mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Thermoplastic
Operating Temperature:
-55°C~105°C
-55°C~105°C
-
Packaging:
Tube
Bulk
Bulk
Series:
Flex Stack, TSS
TSW
BERGSTIK®
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
-
-
Connector Type:
Header
Header
Header
Number of Positions:
48
48
48
Number of Rows:
2
2
2
Gender:
Male
Male
Male
HTS Code:
8536.69.40.40
-
-
Fastening Type:
Push-Pull
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
-
DIN Conformance:
NO
NO
-
IEC Conformance:
NO
NO
-
Filter Feature:
NO
NO
-
Contact Type:
Male Pin
Male Pin
Male Pin
Mixed Contacts:
NO
NO
-
Option:
GENERAL PURPOSE
GENERAL PURPOSE
-
Insulation Height:
0.365 9.27mm
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Black
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.130 3.30mm
0.100 2.54mm
0.095 2.41mm
Shrouding:
Shrouded - 4 Wall
Unshrouded
Unshrouded
UL Flammability Code:
94V-0
94V-0
-
Features:
Keying Slot
-
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Housing Material:
-
Polyester
Thermoplastic
Published:
-
2005
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Additional Feature:
-
E.L.P.
-
Orientation:
-
Straight
Straight
Depth:
-
5.08mm
4.83mm
Number of Conductors:
-
ONE
-
Reference Standard:
-
UL
-
Reliability:
-
COMMERCIAL
-
Number Of PCB Rows:
-
2
-
Lead Pitch:
-
2.54mm
-
PCB Contact Pattern:
-
RECTANGULAR
-
Body Breadth:
-
0.1 inch
-
Housing Color:
-
Black
Black
Overall Contact Length:
-
0.430 10.92mm
0.425 10.80mm
Mating Contact Pitch:
-
0.1 inch
-
Max Voltage Rating (AC):
-
550V
1.5kV
Max Current Rating:
-
7.6A
-
Length:
-
60.96mm
60.96mm
Width:
-
5.08mm
-
REACH SVHC:
-
No SVHC
No SVHC
Lead Free:
-
Lead Free
Lead Free
Contact Plating:
-
-
GXT, Gold, Tin
Voltage Rated:
-
-
1.5kV
Max Operating Temperature:
-
-
125°C
Min Operating Temperature:
-
-
-65°C
Color:
-
-
Black
Pitch:
-
-
2.54mm
Current Rating:
-
-
3A
Number of Contacts:
-
-
48
Contact Finish - Post:
-
-
Tin
Contact Gender:
-
-
Male
Lead Length:
-
-
2.41mm
Insulation Resistance:
-
-
5GOhm
Mating Post Length:
-
-
5.84mm
Contact Finish Thickness - Mating:
-
-
30.0μin 0.76μm
Contact Finish Thickness - Post:
-
-
78.7μin 2.00μm
TSS-124-04-T-D-RA

TSS-124-04-T-D-RA

(In Stock: 7)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.929961

    $3.93

  • 10

    $3.707510

    $37.08

  • 100

    $3.497651

    $349.77

  • 500

    $3.299671

    $1,649.84

  • 1000

    $3.112897

    $3,112.90

Minimum: 1 Multiples: 1

Unit Price: $3.929961

Ext Price: $3.93

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity