TSS-132-02-S-D alternative parts: TSW-132-07-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Shrouded Header HDR 64 POS 2.54mm Solder ST Thru-Hole
CONN HEADER 64POS .100" DL GOLD
Factory Lead Time:
3 Weeks
-
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Housing Material:
Polyester
Polyester
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.250 6.35mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Bulk
Series:
Flex Stack, TSS
TSW
Published:
2011
2005
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Header
Header
Number of Positions:
64
64
Number of Rows:
2
2
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Orientation:
Straight
Straight
Depth:
9.27mm
5.08mm
Insulation Height:
0.350 8.89mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.165 4.19mm
0.100 2.54mm
Shrouding:
Shrouded - 4 Wall
Unshrouded
Contact Finish - Post:
Tin
-
UL Flammability Code:
94V-0
94V-0
Overall Contact Length:
0.530 13.46mm
0.430 10.92mm
Features:
Keying Slot
-
Length:
85.09mm
81.28mm
Contact Finish Thickness - Mating:
30.0μin 0.76μm
10.0μin 0.25μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Pbfree Code:
-
yes
Additional Feature:
-
E.L.P.
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
2
Lead Pitch:
-
2.54mm
PCB Contact Pattern:
-
RECTANGULAR
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
Body Breadth:
-
0.1 inch
Housing Color:
-
Black
Mating Contact Pitch:
-
0.1 inch
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
7.6A
Width:
-
5.08mm
Plating Thickness:
-
10μin
Contact Finish Thickness - Post:
-
3.00μin 0.076μm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
TSS-132-02-S-D

TSS-132-02-S-D

(In Stock: 19)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $9.940140

    $9.94

  • 10

    $9.377491

    $93.77

  • 100

    $8.846689

    $884.67

  • 500

    $8.345933

    $4,172.97

  • 1000

    $7.873522

    $7,873.52

Minimum: 1 Multiples: 1

Unit Price: $9.940140

Ext Price: $9.94

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity