TSW-102-05-G-D-LL alternative parts: TSW-102-14-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC TSW-102-05-G-D-LL Board-To-Board Connector
CONN HEADER 4POS .100" DUAL GOLD
Factory Lead Time:
3 Weeks
1 Weeks
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Housing Material:
Polyester
Polyester
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.105 2.67mm
0.320 8.13mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
TSW
TSW
Published:
2005
2005
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Kinked Pin, Solder
Solder
Connector Type:
Header
Header
Number of Positions:
4
4
Number of Rows:
2
2
Gender:
Male
Male
Additional Feature:
E.L.P.
E.L.P.
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Orientation:
Straight
Straight
Depth:
5.08mm
5.08mm
Insulation Height:
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.130 3.30mm
0.110 2.79mm
Shrouding:
Unshrouded
Unshrouded
Lead Pitch:
2.54mm
2.54mm
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
Overall Contact Length:
0.335 8.51mm
0.530 13.46mm
Max Voltage Rating (AC):
550V
550V
Max Current Rating:
7.6A
7.6A
Length:
5.08mm
5.08mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
3.00μin 0.076μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
2
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.1 inch
Housing Color:
-
Black
Mating Contact Pitch:
-
0.1 inch
Width:
-
5.08mm
Plating Thickness:
-
10μin
Lead Free:
-
Lead Free
TSW-102-05-G-D-LL

TSW-102-05-G-D-LL

(In Stock: 35)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.498830

    $0.50

  • 10

    $0.470594

    $4.71

  • 100

    $0.443957

    $44.40

  • 500

    $0.418827

    $209.41

  • 1000

    $0.395120

    $395.12

Minimum: 1 Multiples: 1

Unit Price: $0.498830

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity