TSW-106-08-G-T-NA alternative parts: MTSW-106-08-G-T-080-RA, TSW-106-25-G-T-RA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 18 POS 2.54mm Solder RA Thru-Hole | Conn Unshrouded Header HDR 18 POS 2.54mm Solder RA Thru-Hole | SAMTEC TSW-106-25-G-T-RA Board-To-Board Connector |
Mounting Type: | Through Hole | Through Hole, Right Angle | Through Hole, Right Angle |
Contact Shape: | Square | Square | Square |
Housing Material: | Polyester | Polyester | Polyester |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Length-Mating: | 0.230 5.84mm | 0.080 2.03mm | 0.320 8.13mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polyester, Glass Filled | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | TSW | Flex Stack, MTSW | TSW |
Published: | 2016 | - | 2005 |
JESD-609 Code: | e4 | e4 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header, Cuttable | Header |
Number of Positions: | 18 | 18 | 18 |
Number of Rows: | 3 | 3 | 3 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Orientation: | Right Angle | Right Angle | Right Angle |
Depth: | 14.98mm | 11.17mm | 17.27mm |
Insulation Height: | 0.100 2.54mm | 0.319 8.10mm | 0.320 8.13mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black | Black |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.200 5.08mm | 0.090 2.29mm | 0.100 2.54mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm | 2.54mm |
Overall Contact Length: | 0.530 13.46mm | - | - |
Max Voltage Rating (AC): | 550V | - | 450V |
Max Current Rating: | 7.6A | 3A | 7.6A |
Length: | 15.24mm | 15.24mm | 15.24mm |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm | 10.0μin 0.25μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | 3.00μin 0.076μm | 3.00μin 0.076μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 3 Weeks | 6 Weeks |
ECCN Code: | - | EAR99 | - |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | - |
Lead Free: | - | Lead Free | - |
Contact Plating: | - | - | Tin, Gold |
Moisture Sensitivity Level (MSL): | - | - | 1 (Unlimited) |
Number of Conductors: | - | - | ONE |
Reliability: | - | - | COMMERCIAL |
Number Of PCB Rows: | - | - | 3 |
PCB Contact Pattern: | - | - | RECTANGULAR |
UL Flammability Code: | - | - | 94V-0 |
Mating Contact Pitch: | - | - | 0.1 inch |
REACH SVHC: | - | - | No SVHC |

TSW-106-08-G-T-NA
(In Stock: 42)
Samtec Inc.Qty
Unit Price
Ext Price
1
$1.717900
$1.72
10
$1.620660
$16.21
100
$1.528925
$152.89
500
$1.442382
$721.19
1000
$1.360738
$1,360.74
Minimum: 1 Multiples: 1
Unit Price: $1.717900
Ext Price: $1.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity