TSW-107-10-F-S alternative parts: TSW-107-08-F-S, TSW-107-25-L-S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SAMTEC TSW-107-10-F-S Board-To-Board Connector | SAMTEC TSW-107-08-F-S Board-To-Board Connector | SAMTEC TSW-107-25-L-S Board-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Length-Mating: | 0.230 5.84mm | 0.230 5.84mm | 0.320 8.13mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | TSW | TSW | TSW |
Published: | 2005 | 2005 | 2005 |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header | Header |
Number of Positions: | 7 | 7 | 7 |
Number of Rows: | 1 | 1 | 1 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black | Black |
Contact Length - Post: | 0.500 12.70mm | 0.200 5.08mm | 0.210 5.33mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm | 2.54mm |
Contact Finish - Post: | Tin | Tin | Tin |
Overall Contact Length: | 0.830 21.08mm | 0.530 13.46mm | 0.630 16.00mm |
Contact Finish Thickness - Mating: | 3.00μin 0.076μm | 3.00μin 0.076μm | 10.0μin 0.25μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | E.L.P. | E.L.P. |
Number of Conductors: | - | ONE | - |
Reference Standard: | - | UL | - |
Reliability: | - | COMMERCIAL | - |
Number Of PCB Rows: | - | 1 | - |
PCB Contact Pattern: | - | RECTANGULAR | - |
Length - Termination: | - | 0.2 inch | - |
Moisture Sensitivity Level (MSL): | - | - | 1 (Unlimited) |

TSW-107-10-F-S
(In Stock: 22)
Samtec Inc.Qty
Unit Price
Ext Price
1
$0.546326
$0.55
10
$0.515402
$5.15
100
$0.486228
$48.62
500
$0.458706
$229.35
1000
$0.432741
$432.74
Minimum: 1 Multiples: 1
Unit Price: $0.546326
Ext Price: $0.55
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity