TSW-110-06-L-S alternative parts: TSW-110-14-G-S
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN HEADER 10POS .100 SGL GOLD | CONN HEADER 10POS .100 SGL GOLD |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Shape: | Square | Square |
Housing Material: | Polyester | Polyester |
Contact Finish Mating: | Gold | Gold |
Contact Length-Mating: | 0.105 2.67mm | 0.320 8.13mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | TSW | TSW |
Published: | 2005 | 2005 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Discontinued | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 10 | 10 |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
Additional Feature: | E.L.P. | E.L.P. |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Orientation: | Straight | Straight |
Depth: | 2.54mm | 2.54mm |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Contact Length - Post: | 0.095 2.41mm | 0.110 2.79mm |
Shrouding: | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm |
Contact Finish - Post: | Tin | - |
UL Flammability Code: | 94V-0 | - |
Housing Color: | Black | Black |
Overall Contact Length: | 0.300 7.62mm | 0.530 13.46mm |
Max Voltage Rating (AC): | 550V | 550V |
Max Current Rating: | 7.6A | 7.6A |
Length: | 25.4mm | 25.4mm |
Width: | 2.54mm | 2.54mm |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 1 Weeks |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL |
Reliability: | - | COMMERCIAL |
Number Of PCB Rows: | - | 1 |
PCB Contact Pattern: | - | RECTANGULAR |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Finish Thickness - Post: | - | 3.00μin 0.076μm |

TSW-110-06-L-S
(In Stock: 61)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.460861
$4.46
10
$4.208359
$42.08
100
$3.970150
$397.02
500
$3.745425
$1,872.71
1000
$3.533420
$3,533.42
Minimum: 1 Multiples: 1
Unit Price: $4.460861
Ext Price: $4.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity