TSW-133-17-G-D alternative parts: TSW-105-08-L-D-RA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC TSW-133-17-G-D Board-To-Board Connector
CONN HEADER 10POS .100 DL R/A AU
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole, Right Angle
Contact Shape:
Square
Square
Housing Material:
Plastic
Polyester
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.620 15.75mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
TSW
TSW
Published:
2005
2005
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Header
Header
Number of Positions:
66
10
Number of Rows:
2
2
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Insulation Height:
0.100 2.54mm
0.219 5.56mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.110 2.79mm
0.090 2.29mm
Shrouding:
Unshrouded
Unshrouded
Lead Pitch:
2.54mm
2.54mm
UL Flammability Code:
94V-0
-
Housing Color:
Black
Black
Overall Contact Length:
0.830 21.08mm
-
Height:
2.54mm
5.69mm
Length:
83.8mm
12.7mm
Width:
5.08mm
2.54mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
0 Weeks
Voltage Rated:
-
550V
Additional Feature:
-
ROHS COMPLIANT
Orientation:
-
Right Angle
Depth:
-
12.44mm
Current Rating:
-
6.3A
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
2
Contact Finish - Post:
-
Tin
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.1 inch
Mating Contact Pitch:
-
0.1 inch
Max Voltage Rating (AC):
-
450V
Max Current Rating:
-
7.6A
PCB Contact Row Spacing:
-
5.08 mm
Radiation Hardening:
-
No
TSW-133-17-G-D

TSW-133-17-G-D

(In Stock: 39)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.508640

    $7.51

  • 10

    $7.083623

    $70.84

  • 100

    $6.682663

    $668.27

  • 500

    $6.304399

    $3,152.20

  • 1000

    $5.947546

    $5,947.55

Minimum: 1 Multiples: 1

Unit Price: $7.508640

Ext Price: $7.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity