TSW-150-14-G-D alternative parts: TSW-150-07-F-D, TSW-150-07-G-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
| Part Number | |||
| Manufacturer: | |||
| Description: | CONN HEADER 100POS .100 DL GOLD | Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole | CONN HEADER 100POS .100 DL GOLD |
Factory Lead Time: | 3 Weeks | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Housing Material: | Polyester | Polyester | Polyester |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Length-Mating: | 0.320 8.13mm | 0.230 5.84mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | TSW | TSW | TSW |
Published: | 2005 | 2005 | 2005 |
JESD-609 Code: | e4 | e3 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header | Header |
Number of Positions: | 100 | 100 | 100 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
Additional Feature: | E.L.P. | E.L.P. | E.L.P. |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Orientation: | Straight | Straight | Straight |
Depth: | 5.08mm | 5.08mm | 5.08mm |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Number of Conductors: | ONE | ONE | ONE |
Reference Standard: | UL | UL | UL |
Reliability: | COMMERCIAL | COMMERCIAL | COMMERCIAL |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.110 2.79mm | 0.100 2.54mm | 0.100 2.54mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Number Of PCB Rows: | 2 | 2 | 2 |
Lead Pitch: | 2.54mm | 2.54mm | 2.54mm |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR | RECTANGULAR |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - | MULTIPLE MATING PARTS AVAILABLE |
Body Breadth: | 0.1 inch | 0.1 inch | 0.1 inch |
Housing Color: | Black | - | Black |
Overall Contact Length: | 0.530 13.46mm | 0.430 10.92mm | 0.430 10.92mm |
Mating Contact Pitch: | 0.1 inch | 0.1 inch | 0.1 inch |
Max Voltage Rating (AC): | 550V | 550V | 550V |
Max Current Rating: | 7.6A | 7.6A | 7.6A |
Length: | 127mm | 127mm | 127mm |
Width: | 5.08mm | - | 5.08mm |
Plating Thickness: | 10μin | - | 10μin |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 3.00μin 0.076μm | 10.0μin 0.25μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | - | 3.00μin 0.076μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Insulation Color: | - | Black | - |
Contact Finish - Post: | - | Tin | - |
UL Flammability Code: | - | 94V-0 | 94V-0 |

TSW-150-14-G-D
(In Stock: 70)
Samtec Inc.Qty
Unit Price
Ext Price
1
$6.187481
$6.19
10
$5.837246
$58.37
100
$5.506836
$550.68
500
$5.195128
$2,597.56
1000
$4.901064
$4,901.06
Minimum: 1 Multiples: 1
Unit Price: $6.187481
Ext Price: $6.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools