TSW-150-14-G-D alternative parts: TSW-150-07-L-D, TSW-150-07-F-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN HEADER 100POS .100 DL GOLD
CONN HEADER 100POS .100 DL GOLD
Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
7 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Contact Shape:
Square
Square
Square
Housing Material:
Polyester
Polyester
Polyester
Contact Finish Mating:
Gold
Gold
Gold
Contact Length-Mating:
0.320 8.13mm
0.230 5.84mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Bulk
Series:
TSW
TSW
TSW
Published:
2005
2005
2005
JESD-609 Code:
e4
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Connector Type:
Header
Header
Header
Number of Positions:
100
100
100
Number of Rows:
2
2
2
Gender:
Male
Male
Male
Additional Feature:
E.L.P.
E.L.P.
E.L.P.
Fastening Type:
Push-Pull
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Male Pin
Male Pin
Male Pin
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Orientation:
Straight
Straight
Straight
Depth:
5.08mm
5.08mm
5.08mm
Insulation Height:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Number of Conductors:
ONE
ONE
ONE
Reference Standard:
UL
UL
UL
Reliability:
COMMERCIAL
COMMERCIAL
COMMERCIAL
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.110 2.79mm
0.100 2.54mm
0.100 2.54mm
Shrouding:
Unshrouded
Unshrouded
Unshrouded
Number Of PCB Rows:
2
2
2
Lead Pitch:
2.54mm
2.54mm
2.54mm
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
RECTANGULAR
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
-
Body Breadth:
0.1 inch
0.1 inch
0.1 inch
Housing Color:
Black
Black
-
Overall Contact Length:
0.530 13.46mm
0.430 10.92mm
0.430 10.92mm
Mating Contact Pitch:
0.1 inch
0.1 inch
0.1 inch
Max Voltage Rating (AC):
550V
550V
550V
Max Current Rating:
7.6A
7.6A
7.6A
Length:
127mm
127mm
127mm
Width:
5.08mm
-
-
Plating Thickness:
10μin
10μin
-
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
3.00μin 0.076μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
-
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
REACH SVHC:
No SVHC
No SVHC
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
-
Voltage Rated:
-
550V
-
Current Rating:
-
7.6A
-
Contact Finish - Post:
-
Tin
Tin
UL Flammability Code:
-
94V-0
94V-0
Insulation Color:
-
-
Black
TSW-150-14-G-D

TSW-150-14-G-D

(In Stock: 70)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $6.187481

    $6.19

  • 10

    $5.837246

    $58.37

  • 100

    $5.506836

    $550.68

  • 500

    $5.195128

    $2,597.56

  • 1000

    $4.901064

    $4,901.06

Minimum: 1 Multiples: 1

Unit Price: $6.187481

Ext Price: $6.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity