TTA1943(Q) alternative parts: TTA1452B,S4X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT PNP 230V 15A 3-Pin(3 Tab) TO-3PL
TRANS PNP 80V 12A TO220SIS
Factory Lead Time:
16 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-3PL
TO-220-3 Full Pack
Number of Pins:
3
-
Collector-Emitter Breakdown Voltage:
230V
-
Collector-Emitter Saturation Voltage:
-3V
-
Number of Elements:
1
-
hFEMin:
80
-
Operating Temperature:
150°C TJ
150°C (TJ)
Packaging:
Tube
Tube
Published:
2009
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Power Dissipation:
150W
-
Frequency:
30MHz
-
Element Configuration:
Single
-
Power Dissipation:
150W
-
Gain Bandwidth Product:
30MHz
-
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
230V
-
Max Collector Current:
15A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
80 @ 1A 5V
120 @ 1A, 1V
Current - Collector Cutoff (Max):
5μA ICBO
5μA (ICBO)
Vce Saturation (Max) @ Ib, Ic:
3V @ 800mA, 8A
400mV @ 300mA, 6A
Collector Base Voltage (VCBO):
230V
-
Emitter Base Voltage (VEBO):
-5V
-
Height:
26mm
-
Length:
20.5mm
-
Width:
5.2mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Supplier Device Package:
-
TO-220SIS
Mfr:
-
Toshiba Semiconductor and Storage
Current-Collector (Ic) (Max):
-
12 A
Power - Max:
-
2 W
Voltage - Collector Emitter Breakdown (Max):
-
80 V
Frequency - Transition:
-
50MHz
TTA1943(Q)

TTA1943(Q)

(In Stock: 18400)

Toshiba Semiconductor and Storage

Qty

Unit Price

Ext Price

  • 1

    $1.375814

    $1.38

  • 10

    $1.297938

    $12.98

  • 100

    $1.224469

    $122.45

  • 500

    $1.155160

    $577.58

  • 1000

    $1.089773

    $1,089.77

Minimum: 1 Multiples: 1

Unit Price: $1.375814

Ext Price: $1.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity