TTA1943(Q) alternative parts: TTA1452B,S4X
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT PNP 230V 15A 3-Pin(3 Tab) TO-3PL | TRANS PNP 80V 12A TO220SIS |
Factory Lead Time: | 16 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-3PL | TO-220-3 Full Pack |
Number of Pins: | 3 | - |
Collector-Emitter Breakdown Voltage: | 230V | - |
Collector-Emitter Saturation Voltage: | -3V | - |
Number of Elements: | 1 | - |
hFEMin: | 80 | - |
Operating Temperature: | 150°C TJ | 150°C (TJ) |
Packaging: | Tube | Tube |
Published: | 2009 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Power Dissipation: | 150W | - |
Frequency: | 30MHz | - |
Element Configuration: | Single | - |
Power Dissipation: | 150W | - |
Gain Bandwidth Product: | 30MHz | - |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 230V | - |
Max Collector Current: | 15A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 80 @ 1A 5V | 120 @ 1A, 1V |
Current - Collector Cutoff (Max): | 5μA ICBO | 5μA (ICBO) |
Vce Saturation (Max) @ Ib, Ic: | 3V @ 800mA, 8A | 400mV @ 300mA, 6A |
Collector Base Voltage (VCBO): | 230V | - |
Emitter Base Voltage (VEBO): | -5V | - |
Height: | 26mm | - |
Length: | 20.5mm | - |
Width: | 5.2mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Supplier Device Package: | - | TO-220SIS |
Mfr: | - | Toshiba Semiconductor and Storage |
Current-Collector (Ic) (Max): | - | 12 A |
Power - Max: | - | 2 W |
Voltage - Collector Emitter Breakdown (Max): | - | 80 V |
Frequency - Transition: | - | 50MHz |
TTA1943(Q)
(In Stock: 18400)
Toshiba Semiconductor and StorageQty
Unit Price
Ext Price
1
$1.375814
$1.38
10
$1.297938
$12.98
100
$1.224469
$122.45
500
$1.155160
$577.58
1000
$1.089773
$1,089.77
Minimum: 1 Multiples: 1
Unit Price: $1.375814
Ext Price: $1.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools