TV01RW-25-7S alternative parts: D38999/26FH35SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn MIL-DTL-38999 Circular SKT 99 POS Crimp ST Cable Mount 99 Terminal 1 Port
Circular MIL Spec Connector 100P Sz 23 Straight Plug Nickel
Mount:
Cable, Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Shell Material:
Aluminum
Aluminum
Insert Material:
Thermoplastic
-
Contact Finish Mating:
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Operating Temperature:
-65°C~175°C
-65°C~200°C
Packaging:
Bulk
Bulk
Series:
MIL-DTL-38999 Series III, Tri-Start™ TV
Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Published:
2006
2006
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Crimp
Crimp
Connector Type:
Receptacle, Female Sockets
Plug, Female Sockets
Number of Positions:
99 (97 + 2 Coax)
100
Color:
Olive Drab
Silver
Applications:
Aviation, Marine, Military
Aerospace, Aviation, Military
Gender:
Female
-
Fastening Type:
Threaded
Threaded
Orientation:
N (Normal)
N (Normal)
Shielding:
Shielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Shell Finish:
Olive Drab Cadmium
Electroless Nickel
Shell Size - Insert:
25-7
23-35
Number of Contacts:
99
-
Contact Finish Thickness - Mating:
50.0μin 1.27μm
50.0μin 1.27μm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
Environment Resistant
Factory Lead Time:
-
16 Weeks
Body Material:
-
Aluminium
Contact Sizes:
-
22D
JESD-609 Code:
-
e4
Pbfree Code:
-
no
MIL Conformance:
-
YES
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Total Number of Contacts:
-
100
Current Rating:
-
5A
Military Standard:
-
MIL-DTL-38999
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
Contact Gender:
-
Female
Empty Shell:
-
NO
Backshell Type:
-
SOLID
Contact Style:
-
Socket
Plating:
-
Electroless Nickel
Shell Size, MIL:
-
H
Contact Quantities:
-
100
Features:
-
Coupling Nut
Length:
-
31.34mm
REACH SVHC:
-
No SVHC
TV01RW-25-7S

TV01RW-25-7S

(In Stock: 2399)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $402.372132

    $402.37

  • 10

    $379.596351

    $3,795.96

  • 100

    $358.109765

    $35,810.98

  • 500

    $337.839401

    $168,919.70

  • 1000

    $318.716416

    $318,716.42

Minimum: 1 Multiples: 1

Unit Price: $402.372132

Ext Price: $402.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity