TV06RW-15-18S alternative parts: TVS06RF-15-18S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AMPHENOL TV06RW-15-18SCircular Connector
Circular MIL Spec Connector CommercialVersion of D38999/26FD18SN
Factory Lead Time:
16 Weeks
16 Weeks
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Mount:
Cable, Free Hanging
Cable, Free Hanging
Shell Material:
Aluminum
Aluminum
Insert Material:
Thermoplastic
Thermoplastic
Body Material:
Aluminium
Aluminium
Contact Materials:
Copper Alloy
Copper Alloy
Contact Finish Mating:
Gold
Gold
Published:
2011
2006
Series:
MIL-DTL-38999 Series III, Tri-Start™ TV
MIL-DTL-38999 Series III, Tri-Start™ TV
Packaging:
Bulk
Bulk
Operating Temperature:
-65°C~175°C
-65°C~200°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Crimp
Crimp
Connector Type:
Plug, Female Sockets
Plug, Female Sockets
Number of Positions:
18
18
Color:
Olive Drab
Silver
Applications:
Aviation, Marine, Military
Aviation, Marine, Military
Gender:
Male
Male
Fastening Type:
Threaded
Threaded
MIL Conformance:
YES
YES
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
YES
YES
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Total Number of Contacts:
18
18
Orientation:
N (Normal)
N (Normal)
Shielding:
Shielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Shell Finish:
Olive Drab Cadmium
Electroless Nickel
Shell Size - Insert:
15-18
15-18
Empty Shell:
NO
NO
Backshell Type:
SOLID
SOLID
Environmental Characteristics:
CORROSION RESISTANT; MOISTURE RESISTANT
MOISTURE RESISTANT
Body Plating:
Cadmium
Electroless Nickel
Features:
Coupling Nut, Self Locking
Coupling Nut, Self Locking
Contact Finish Thickness - Mating:
50.0μin 1.27μm
50.0μin 1.27μm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Ratings:
Environment Resistant
Environment Resistant
Military Standard:
-
MIL-DTL-38999
Contact Gender:
-
Female
Plating:
-
Electroless Nickel
Diameter:
-
32.5mm
Length:
-
31.34mm
TV06RW-15-18S

TV06RW-15-18S

(In Stock: 2081)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $107.068481

    $107.07

  • 10

    $101.008001

    $1,010.08

  • 100

    $95.290567

    $9,529.06

  • 500

    $89.896761

    $44,948.38

  • 1000

    $84.808265

    $84,808.26

Minimum: 1 Multiples: 1

Unit Price: $107.068481

Ext Price: $107.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity