TV07RF-21-121P alternative parts: TVP00RW-21-121P, TVP00RW-21-121SA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN RCPT MALE 121POS GOLD CRIMP | Circular MIL Spec Connector 21P SZ121 HD Wall MT Recpt Pin Contact | CONN RCPT FMALE 121POS GOLD CRMP |
Factory Lead Time: | 12 Weeks | 12 Weeks | 5 Weeks |
Mount: | Bulkhead, Front Side Nut, Panel | Flanges, Panel | Flanges, Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Mounting Feature: | Bulkhead - Front Side Nut | Flange | Flange |
Shell Material: | Aluminum | Aluminum | Aluminum |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | MIL-DTL-38999 Series III, Tri-Start™ HD | MIL-DTL-38999 Series III, Tri-Start™ HD | MIL-DTL-38999 Series III, Tri-Start™ HD |
Published: | 2013 | 2013 | 2011 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp | Crimp |
Connector Type: | Receptacle, Male Pins | Receptacle, Male Pins | Receptacle, Female Sockets |
Number of Positions: | 121 | 121 | 121 |
Color: | Silver | Olive Drab | Olive Drab |
Applications: | Military | Military | Military |
Gender: | Receptacle | Female | Receptacle |
Fastening Type: | Threaded | Threaded | Threaded |
Orientation: | N (Normal) | N (Normal) | A |
Shielding: | Shielded | Shielded | Shielded |
Ingress Protection: | Environment Resistant | Environment Resistant | Environment Resistant |
Reach Compliance Code: | unknown | unknown | unknown |
Military Standard: | MIL-DTL-38999 | MIL-DTL-38999 | MIL-DTL-38999 |
Shell Finish: | Electroless Nickel | Olive Drab Cadmium | Olive Drab Cadmium |
Shell Size - Insert: | 21-121 | 21-121 | 21-121 |
Contact Gender: | Male | Male | - |
Plating: | Electroless Nickel | Cadmium | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | 50.0μin 1.27μm | 50.0μin 1.27μm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | Environment Resistant | Environment Resistant |
Number of Pins: | - | 23 | - |
Body Material: | - | - | Aluminium |
HTS Code: | - | - | 8536.69.40.20 |
Body Plating: | - | - | Cadmium |
REACH SVHC: | - | - | No SVHC |

TV07RF-21-121P
(In Stock: 957)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$791.541884
$791.54
10
$746.737626
$7,467.38
100
$704.469459
$70,446.95
500
$664.593829
$332,296.91
1000
$626.975311
$626,975.31
Minimum: 1 Multiples: 1
Unit Price: $791.541884
Ext Price: $791.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity