TV07RQF-25-46S alternative parts: D38999/20JJ46SN
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN RCPT FMALE 46POS GOLD CRIMP | AMPHENOL D38999/20JJ46SN CONNECTOR |
Factory Lead Time: | 12 Weeks | 16 Weeks |
Contact Plating: | Gold | - |
Mount: | Bulkhead, Front Side Nut, Panel | Flanges, Panel, Wall |
Mounting Type: | Panel Mount | Panel Mount |
Mounting Feature: | Bulkhead - Front Side Nut | Flange |
Number of Pins: | 46 | - |
Shell Material: | Aluminum | Composite |
Insert Material: | Thermoplastic | - |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~200°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | MIL-DTL-38999 Series III, Tri-Start™ TV | Military, MIL-DTL-38999 Series III, Tri-Start™ TV |
Published: | 2012 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
Connector Type: | Receptacle, Female Sockets | Receptacle, Female Sockets |
Number of Positions: | 46 (44 + 2 Quadrax) | 46 (44 + 2 Coax) |
Max Operating Temperature: | 200°C | - |
Min Operating Temperature: | -65°C | - |
Color: | Silver | Olive Drab |
Applications: | Aviation, Marine, Military | Aerospace, Aviation, Military |
Fastening Type: | Threaded | Threaded |
Orientation: | N (Normal) | N (Normal) |
Shielding: | Shielded | Shielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Shell Finish: | Electroless Nickel | Olive Drab Cadmium |
Shell Size - Insert: | 25-46 | 25-46 |
Features: | Shielded | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | 50.0μin 1.27μm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | Environment Resistant |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Gender: | - | Receptacle |
HTS Code: | - | 8536.69.40.20 |
MIL Conformance: | - | YES |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | YES |
Option: | - | GENERAL PURPOSE |
Military Standard: | - | MIL-DTL-38999 |
Number of Contacts: | - | 46 |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Female |
Empty Shell: | - | NO |
Backshell Type: | - | SOLID |
Contact Style: | - | Socket |
Environmental Characteristics: | - | CORROSION RESISTANT |
Plating: | - | Cadmium |
Shell Size, MIL: | - | J |
REACH SVHC: | - | No SVHC |

TV07RQF-25-46S
(In Stock: 656)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$815.104189
$815.10
10
$768.966216
$7,689.66
100
$725.439826
$72,543.98
500
$684.377195
$342,188.60
1000
$645.638863
$645,638.86
Minimum: 1 Multiples: 1
Unit Price: $815.104189
Ext Price: $815.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity