TVS07RF-11-98SA-LC alternative parts: D38999/24WB35SA-LC
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN RCPT HSNG FMALE 6POS PNL MT | Circular MIL Spec Connector 13P SZ 11 RCPT PNL MNT SKT |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Jam Nut | Jam Nut |
Mounting Type: | Panel Mount | Panel Mount |
Mounting Feature: | Bulkhead - Front Side Nut | Bulkhead - Front Side Nut |
Contact Shape: | Circular | Circular |
Shell Material: | Aluminum | Aluminum |
Contact Sizes: | 20 | 22D |
Operating Temperature: | -65°C~200°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | MIL-DTL-38999 Series III, Tri-Start™ TV | Military, MIL-DTL-38999 Series III, Tri-Start™ TV |
Published: | 2011 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Connector Type: | Receptacle Housing | Receptacle Housing |
Type: | For Female Sockets | For Female Sockets |
Number of Positions: | 6 | 13 |
Gender: | Female | Receptacle |
Fastening Type: | Threaded | Threaded |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | YES | NO |
Contact Type: | Crimp | Crimp |
Total Number of Contacts: | 6 | 13 |
Orientation: | A | A |
Shielding: | Shielded | Shielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Shell Finish: | Electroless Nickel | Cadmium |
Shell Size - Insert: | 11-98 | 11-35 |
Housing Color: | Silver | Olive Drab |
Empty Shell: | YES | YES |
Note: | Contacts Not Included | Contacts Not Included |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Body Material: | - | Aluminium |
JESD-609 Code: | - | e4 |
HTS Code: | - | 8536.69.40.20 |
Current Rating: | - | 5A |
Military Standard: | - | MIL-DTL-38999 |
Contact Gender: | - | Female |
Plating: | - | Cadmium, Chromate |
Shell Size, MIL: | - | B |
REACH SVHC: | - | Unknown |

TVS07RF-11-98SA-LC
(In Stock: 2410)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$131.480490
$131.48
10
$124.038198
$1,240.38
100
$117.017168
$11,701.72
500
$110.393555
$55,196.78
1000
$104.144863
$104,144.86
Minimum: 1 Multiples: 1
Unit Price: $131.480490
Ext Price: $131.48
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity