TVS07RF-25-7PD alternative parts: D38999/20FB98PN
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN RCPT MALE 99POS GOLD CRIMP | Circular MIL Spec Connector SHELL 11 6 PIN RECPT |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Bulkhead, Front Side Nut, Panel | Flanges, Panel, Wall |
Mounting Type: | Panel Mount | Panel Mount |
Mounting Feature: | Bulkhead - Front Side Nut | Flange |
Number of Pins: | 99 | - |
Shell Material: | Aluminum | Aluminum |
Insert Material: | Thermoplastic | - |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~200°C | -65°C~200°C |
Packaging: | Bulk | Bulk |
Series: | MIL-DTL-38999 Series III, Tri-Start™ TV | Military, MIL-DTL-38999 Series III, Tri-Start™ TV |
Published: | 2013 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
Connector Type: | Receptacle, Male Pins | Receptacle, Male Pins |
Number of Positions: | 99 (97 + 2 Coax) | 6 |
Color: | Silver | Silver |
Applications: | Aviation, Marine, Military | Aerospace, Aviation, Military |
HTS Code: | 8536.69.40.20 | - |
Fastening Type: | Threaded | Threaded |
Orientation: | D | N (Normal) |
Shielding: | Shielded | Shielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Reach Compliance Code: | unknown | - |
Shell Finish: | Electroless Nickel | Electroless Nickel |
Shell Size - Insert: | 25-7 | 11-98 |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | 50.0μin 1.27μm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | Environment Resistant |
Body Material: | - | Aluminium |
Contact Sizes: | - | 20 |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | no |
Gender: | - | Receptacle |
MIL Conformance: | - | YES |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Total Number of Contacts: | - | 6 |
Depth: | - | 26.5mm |
Current Rating: | - | 7.5A |
Military Standard: | - | MIL-DTL-38999 |
Contact Gender: | - | Male |
Empty Shell: | - | NO |
Backshell Type: | - | SOLID |
Contact Style: | - | Pin |
Plating: | - | Electroless Nickel |
Shell Size, MIL: | - | B |
Contact Quantities: | - | 6 |
Length: | - | 32.74mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TVS07RF-25-7PD
(In Stock: 727)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$601.997261
$602.00
10
$567.921944
$5,679.22
100
$535.775419
$53,577.54
500
$505.448509
$252,724.25
1000
$476.838216
$476,838.22
Minimum: 1 Multiples: 1
Unit Price: $601.997261
Ext Price: $602.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity