TW-11-02-L-D-120-170 alternative parts: TMM-111-03-L-D, 87758-2216
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Board Stacker HDR 22 POS 2mm Solder ST Thru-Hole | SAMTEC TMM-111-03-L-D Board-To-Board Connector | CONN HEADER VERT 22POS 2MM |
Factory Lead Time: | 2 Weeks | 3 Weeks | 10 Weeks |
Contact Plating: | Gold | - | Gold |
Mount: | Through Hole | Through Hole | Through Hole |
Number of Pins: | 11 | - | - |
Contact Materials: | Bronze | Phosphor Bronze | Bronze |
Published: | 2009 | 2000 | 2005 |
JESD-609 Code: | e3 | e3 | e3 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | - | EAR99 |
Connector Type: | BOARD STACKING CONNECTOR | Header | Male Pin |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
HTS Code: | 8536.69.40.40 | - | 8536.69.40.40 |
Pitch: | 2mm | - | 2mm |
Number of Contacts: | 22 | - | 22 |
Lead Length: | 9.58mm | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Mounting Type: | - | Through Hole | - |
Contact Shape: | - | Square | - |
Housing Material: | - | Polymer | Thermoplastic |
Contact Finish Mating: | - | Gold | - |
Contact Length-Mating: | - | 0.157 4.00mm | 3.9878mm |
Insulation Materials: | - | Liquid Crystal Polymer (LCP) | - |
Operating Temperature: | - | -55°C~125°C | - |
Packaging: | - | Tube | - |
Series: | - | TMM | - |
Pbfree Code: | - | yes | yes |
Number of Positions: | - | 22 | - |
Additional Feature: | - | ELP, FLEXYZ, LOW PROFILE | TRAY PACKAGE |
Fastening Type: | - | Push-Pull | - |
MIL Conformance: | - | NO | NO |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Contact Type: | - | Male Pin | - |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | - | 3.2A per Contact | - |
Orientation: | - | Straight | Vertical |
Depth: | - | 3.94mm | - |
Insulation Height: | - | 0.059 1.50mm | - |
Style: | - | Board to Board or Cable | - |
Number of Positions Loaded: | - | All | - |
Pitch - Mating: | - | 0.079 2.00mm | - |
Number of Conductors: | - | ONE | ONE |
Voltage - Rated AC: | - | 250V | - |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Row Spacing - Mating: | - | 0.079 (2.00mm) | 2.0066 mm |
Contact Length - Post: | - | 0.106 2.69mm | - |
Shrouding: | - | Unshrouded | - |
Number Of PCB Rows: | - | 2 | 2 |
Contact Finish - Post: | - | Tin | - |
PCB Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Housing Color: | - | Black | - |
Overall Contact Length: | - | 0.323 8.20mm | - |
Mating Contact Pitch: | - | 0.079 inch | - |
Max Voltage Rating (AC): | - | 500V | - |
Max Current Rating: | - | 3.9A | - |
Polarization Key: | - | POLARIZED HOUSING | - |
Length: | - | 22mm | 21.9mm |
Plating Thickness: | - | 10μin | 15μin |
Contact Finish Thickness - Mating: | - | 10.0μin 0.25μm | - |
REACH SVHC: | - | No SVHC | - |
Lead Free: | - | Lead Free | Contains Lead |
Max Operating Temperature: | - | - | 105°C |
Min Operating Temperature: | - | - | -55°C |
Color: | - | - | Black |
Voltage - Rated DC: | - | - | 125V |
Current Rating: | - | - | 2A |
Reference Standard: | - | - | UL |
Lead Pitch: | - | - | 2mm |
Body Breadth: | - | - | 0.157 inch |
UL Flammability Code: | - | - | 94V-0 |
Body Depth: | - | - | 0.059 inch |
Rated Current (Signal): | - | - | 2A |
Contact Style: | - | - | SQ PIN-SKT |
Insulation Resistance: | - | - | 1000000000Ohm |
Body/Shell Style: | - | - | RECEPTACLE |
Durability: | - | - | 100 Cycles |
Contact Pattern: | - | - | RECTANGULAR |
Glow Wire Compliant: | - | - | Non-compliant |
Height: | - | - | 1.5mm |
Width: | - | - | 4mm |
Radiation Hardening: | - | - | No |
Flammability Rating: | - | - | UL94 V-0 |

TW-11-02-L-D-120-170
(In Stock: 201)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.832061
$3.83
10
$3.615152
$36.15
100
$3.410521
$341.05
500
$3.217472
$1,608.74
1000
$3.035351
$3,035.35
Minimum: 1 Multiples: 1
Unit Price: $3.832061
Ext Price: $3.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity