TW-14-08-G-D-320-170 alternative parts: 87758-2816

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 28 POS 2mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 28 POS 2mm Solder ST Thru-Hole Milli-Grid™ Frame
Factory Lead Time:
2 Weeks
9 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
Solder
Solder
Connector Type:
BOARD STACKING CONNECTOR
Male Pin
Number of Rows:
2
2
Gender:
Male
-
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
2mm
Number of Contacts:
28
28
UL Flammability Code:
94V-0
94V-0
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Housing Material:
-
Nylon
Contact Length-Mating:
-
3.9878mm
Contact Materials:
-
Bronze
Published:
-
2005
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-55°C
Color:
-
Black
Additional Feature:
-
TRAY PACKAGE
HTS Code:
-
8536.69.40.40
Voltage - Rated DC:
-
125V
Orientation:
-
Vertical
Current Rating:
-
2A
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Body Length or Diameter:
-
1.098 inch
Row Spacing - Mating:
-
2.0066 mm
Number Of PCB Rows:
-
2
Lead Pitch:
-
2mm
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.157 inch
Contact Gender:
-
Male
Lead Length:
-
2.6mm
Body Depth:
-
0.059 inch
Rated Current (Signal):
-
2A
Contact Style:
-
SQ PIN-SKT
Insulation Resistance:
-
1000000000Ohm
Body/Shell Style:
-
RECEPTACLE
Durability:
-
100 Cycles
Contact Pattern:
-
RECTANGULAR
Mating Post Length:
-
4mm
Glow Wire Compliant:
-
Non-compliant
Plating Thickness:
-
15μin
Flammability Rating:
-
UL94 V-0
Lead Free:
-
Lead Free
TW-14-08-G-D-320-170

TW-14-08-G-D-320-170

(In Stock: 8)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $5.132718

    $5.13

  • 10

    $4.842187

    $48.42

  • 100

    $4.568101

    $456.81

  • 500

    $4.309529

    $2,154.76

  • 1000

    $4.065593

    $4,065.59

Minimum: 1 Multiples: 1

Unit Price: $5.132718

Ext Price: $5.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity