TW-15-03-G-S-300-120 alternative parts: MTMM-115-05-G-S-225
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Board Stacker HDR 15 POS 2mm Solder ST Thru-Hole | Conn Unshrouded Header HDR 15 POS 2mm Solder ST Thru-Hole |
Factory Lead Time: | 2 Weeks | 3 Weeks |
Contact Plating: | Gold | - |
Mount: | Through Hole | Through Hole |
Packaging: | Bulk | Bulk |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | BOARD STACKING CONNECTOR | Header, Cuttable |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2mm | - |
Number of Contacts: | 15 | - |
UL Flammability Code: | 94V-0 | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mounting Type: | - | Through Hole |
Contact Shape: | - | Square |
Contact Finish Mating: | - | Gold |
Contact Length-Mating: | - | 0.225 5.72mm |
Contact Materials: | - | Phosphor Bronze |
Insulation Materials: | - | Liquid Crystal Polymer (LCP) |
Operating Temperature: | - | -55°C~125°C |
Series: | - | MTMM |
Published: | - | 2016 |
Pbfree Code: | - | yes |
Number of Positions: | - | 15 |
Fastening Type: | - | Push-Pull |
Contact Type: | - | Male Pin |
Current Rating (Amps): | - | 3A |
Total Number of Contacts: | - | 15 |
Terminal Pitch: | - | 2mm |
Insulation Height: | - | 0.059 1.50mm |
Style: | - | Board to Board or Cable |
Number of Positions Loaded: | - | All |
Pitch - Mating: | - | 0.079 2.00mm |
Insulation Color: | - | Black |
Shrouding: | - | Unshrouded |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Overall Contact Length: | - | 0.377 9.58mm |
Contact Finish Thickness - Mating: | - | 20.0μin 0.51μm |
Contact Finish Thickness - Post: | - | 3.00μin 0.076μm |
Material Flammability Rating: | - | UL94 V-0 |

TW-15-03-G-S-300-120
(In Stock: 13)
Samtec Inc.Qty
Unit Price
Ext Price
1
$2.769268
$2.77
10
$2.612517
$26.13
100
$2.464639
$246.46
500
$2.325131
$1,162.57
1000
$2.193520
$2,193.52
Minimum: 1 Multiples: 1
Unit Price: $2.769268
Ext Price: $2.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity