TW-50-04-T-D-260-100 alternative parts: MTMM-150-04-T-D-070, TMMH-150-01-T-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Board Stacker HDR 100 POS 2mm Solder ST Thru-Hole | Conn Unshrouded Header HDR 100 POS 2mm Solder ST Thru-Hole | SAMTEC TMMH-150-01-T-D Board-To-Board Connector |
Factory Lead Time: | 2 Weeks | 3 Weeks | 3 Weeks |
Contact Plating: | Tin | - | Tin |
Mount: | Through Hole | Through Hole | Through Hole |
Number of Pins: | 50 | - | - |
Contact Materials: | Bronze | Phosphor Bronze | Bronze |
Packaging: | Bulk | Bulk | Bulk |
JESD-609 Code: | e3 | e3 | e3 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Termination: | Solder | Solder | Solder |
Connector Type: | BOARD STACKING CONNECTOR | Header, Cuttable | BOARD CONNECTOR |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2mm | - | 2mm |
Number of Contacts: | 100 | - | 100 |
UL Flammability Code: | 94V-0 | - | - |
Lead Length: | 14.1mm | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Mounting Type: | - | Through Hole | - |
Contact Shape: | - | Square | - |
Contact Finish Mating: | - | Tin | - |
Contact Length-Mating: | - | 0.070 1.78mm | - |
Insulation Materials: | - | Liquid Crystal Polymer (LCP) | LIQUID CRYSTAL POLYMER (LCP) |
Operating Temperature: | - | -55°C~105°C | - |
Series: | - | MTMM | - |
Pbfree Code: | - | yes | yes |
ECCN Code: | - | EAR99 | - |
Number of Positions: | - | 100 | - |
Additional Feature: | - | FLEXYZ | - |
HTS Code: | - | 8536.69.40.40 | - |
Fastening Type: | - | Push-Pull | - |
Contact Type: | - | Male Pin | - |
Current Rating (Amps): | - | 3A | - |
Total Number of Contacts: | - | 100 | - |
Insulation Height: | - | 0.059 1.50mm | - |
Style: | - | Board to Board or Cable | - |
Number of Positions Loaded: | - | All | - |
Pitch - Mating: | - | 0.079 2.00mm | - |
Insulation Color: | - | Black | - |
Row Spacing - Mating: | - | 0.079 (2.00mm) | - |
Shrouding: | - | Unshrouded | - |
Overall Contact Length: | - | 0.323 8.20mm | - |
Material Flammability Rating: | - | UL94 V-0 | - |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | - |
Operating Temperature (Max.): | - | - | 105°C |
Operating Temperature (Min.): | - | - | -65°C |
Published: | - | - | 2011 |
Number of Conductors: | - | - | ONE |
Reference Standard: | - | - | UL |
Reliability: | - | - | COMMERCIAL |
Body Length or Diameter: | - | - | 3.95 inch |
Number Of PCB Rows: | - | - | 2 |
PCB Contact Pattern: | - | - | RECTANGULAR |
Body Breadth: | - | - | 0.157 inch |
Body Depth: | - | - | 0.079 inch |
Rated Current (Signal): | - | - | 3A |
Contact Style: | - | - | SQ PIN-SKT |
Insulation Resistance: | - | - | 5000000000Ohm |
Body/Shell Style: | - | - | RECEPTACLE |
Contact Pattern: | - | - | RECTANGULAR |
Mating Contact Row Spacing: | - | - | 0.079 inch |
Insulator Color: | - | - | BLACK |
Plating Thickness: | - | - | 150μin |
Length - Termination: | - | - | 0.097 inch |
REACH SVHC: | - | - | No SVHC |

TW-50-04-T-D-260-100
(In Stock: 109)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.610391
$7.61
10
$7.179614
$71.80
100
$6.773221
$677.32
500
$6.389831
$3,194.92
1000
$6.028142
$6,028.14
Minimum: 1 Multiples: 1
Unit Price: $7.610391
Ext Price: $7.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity