UA78M05CDCYR alternative parts: UA78L10ACDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 5V 500MA SOT223-4 | IC REG LINEAR 10V 100MA 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-261-4, TO-261AA | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 4 | 8 |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 4 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.3mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | UA78M05 | UA78L10 |
Pin Count: | 4 | 8 |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Voltage - Input (Max): | 25V | 25V |
Output Voltage: | 5V | 10V |
Output Type: | Fixed | Fixed |
Max Output Current: | 500mA | 100mA |
Max Supply Voltage: | 25V | - |
Min Supply Voltage: | 7V | - |
Nominal Supply Current: | 4.5mA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 4.5mA | 6mA |
Accuracy: | 3 % | 5 % |
Output Voltage 1: | 5V | 10V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 7V | 12.5V |
Protection Features: | Over Current, Over Temperature, Short Circuit | Over Current, Over Temperature, Reverse Polarity, Short Circuit |
Voltage Dropout (Max): | 2V @ 350mA | 1.7V @ 40mA |
PSRR: | 80dB (120Hz) | 44dB (120Hz) |
Dropout Voltage: | 2V | 1.7V |
Dropout Voltage1-Nom: | 2V | 1.7V |
Power Supply Rejection Ratio (PSRR): | 80dB | 44dB |
Voltage Tolerance-Max: | 5% | 5% |
Nominal Output Voltage: | 5V | - |
Max Junction Temperature (Tj): | 125°C | - |
Height: | 1.8mm | 1.75mm |
Length: | 6.5mm | 4.9mm |
Width: | 3.5mm | 3.91mm |
Thickness: | 1.6mm | 1.58mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Weight: | - | 72.603129mg |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Output Voltage: | - | 10V |
Min Output Voltage: | - | 10V |
Output Voltage Accuracy: | - | 5 % |
Radiation Hardening: | - | No |

UA78M05CDCYR
(In Stock: 5630)
Texas InstrumentsUnited States