UC3843AN alternative parts: UC3825N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
UNITRODE UC3843AN.. ADVANCED PWM CONTROLLER, 3843, DIP8
TEXAS INSTRUMENTS UC3825NCurrent/Volt Mode PWM, 30V-10V supply, 1 MHz, 5.1V/200mA out, DIP-16
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
8
16
Weight:
528.605208mg
1.053808g
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
16
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
1W
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
11V
15V
Terminal Pitch:
2.54mm
-
Frequency:
450kHz
1MHz
Base Part Number:
UC3843
UC3825
Function:
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs:
1
2
Output Voltage:
15V
5.1V
Output Type:
Transistor Driver
Transistor Driver
Max Output Current:
4A
-
Input Voltage-Nom:
15V
15V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING CONTROLLER
Output Configuration:
Positive
Positive
Power Dissipation:
1W
1W
Output Current:
1A
1.5A
Voltage - Supply (Vcc/Vdd):
7.6V~30V
8.4V~30V
Quiescent Current:
11mA
-
Control Features:
Frequency Control
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Topology:
Boost, Buck, Buck-Boost, Flyback, Forward
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Control Mode:
CURRENT-MODE
VOLTAGE-MODE
Frequency - Switching:
Up to 500kHz
340kHz~460kHz
Max Input Voltage:
25V
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Rise Time:
50ns
30ns
Supply Current-Max (Isup):
25mA
33mA
Synchronous Rectifier:
No
No
Fall Time (Typ):
50 ns
30 ns
Nominal Input Voltage:
15V
15V
Max Duty Cycle:
100 %
85 %
Input Current:
11mA
22mA
Duty Cycle (Max):
96%
-
Height:
5.08mm
5.08mm
Length:
9.81mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
CAN ALSO BE CONFIGURED IN CURRENT MODE
Output Phases:
-
1
UC3843AN

UC3843AN

(In Stock: 15)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.153178

    $1.15

  • 10

    $1.087904

    $10.88

  • 100

    $1.026324

    $102.63

  • 500

    $0.968230

    $484.12

  • 1000

    $0.913425

    $913.42

Minimum: 1 Multiples: 1

Unit Price: $1.153178

Ext Price: $1.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity