UCR03EVPJSR051 alternative parts: RCS060322R0JNEA, ESR03EZPJ124

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 0.051 OHM 5% 1/4W 0603
RES SMD 22 OHM 5% 1/4W 0603
RES SMD 120K OHM 5% 1/4W 0603
Factory Lead Time:
10 Weeks
12 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
YES
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
UCR
RCS e3
ESR
Published:
2015
2016
2015
Size / Dimension:
0.063Lx0.034W 1.60mmx0.87mm
0.061Lx0.033W 1.55mmx0.85mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±5%
±5%
±5%
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
0/ +200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
51mOhm
22Ohms
120kOhm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Packing Method:
TR, PAPER, 7 INCH
-
TR, PAPER, 7 INCH
Construction:
Rectangular
-
Chip
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Reference Standard:
TS 16949
-
TS 16949
Features:
Current Sense
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Height Seated (Max):
0.024 0.60mm
0.020 0.50mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Supplier Device Package:
-
0603
-
Max Operating Temperature:
-
155°C
-
Min Operating Temperature:
-
-55°C
-
Max Power Dissipation:
-
250mW
250mW
Case Code (Metric):
-
1608
1608
Case Code (Imperial):
-
0603
0603
Height:
-
508μm
558.8μm
Length:
-
1.5494mm
-
Width:
-
838.2μm
-
Ratings:
-
AEC-Q200
AEC-Q200
JESD-609 Code:
-
-
e3
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Tin (Sn) - with Nickel (Ni) barrier
Working Voltage:
-
-
150V
UCR03EVPJSR051

UCR03EVPJSR051

(In Stock: 28)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.166310

    $0.17

  • 10

    $0.156896

    $1.57

  • 100

    $0.148015

    $14.80

  • 500

    $0.139637

    $69.82

  • 1000

    $0.131733

    $131.73

Minimum: 1 Multiples: 1

Unit Price: $0.166310

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity