UKT0J102MPD alternative parts: ELXZ250ELL102MJ30S, 16PX1000MEFC10X12.5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Aluminum Electrolytic Capacitors - Leaded 6.3volts 1000uF 20%
CAP ALUM 1000UF 20% 25V RADIAL
CAP ALUM 1000UF 20% 16V RADIAL
Factory Lead Time:
19 Weeks
16 Weeks
20 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial, Can
Radial, Can
Radial, Can
Terminal Shape:
WIRE
-
-
Dielectric Material:
ALUMINUM (WET)
-
ALUMINUM
Lifetime @ Temp.:
1000 Hrs @ 105°C
5000 Hrs @ 105°C
2000 Hrs @ 105°C
Operating Temperature:
-55°C~105°C
-55°C~105°C
-55°C~105°C
Packaging:
Bulk
Bulk
Bulk
Series:
UKT
LXZ
PX
Published:
2009
2004
-
Size / Dimension:
0.394Dia 10.00mm
0.394Dia 10.00mm
0.394Dia 10.00mm
Tolerance:
±20%
±20%
±20%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
1 (Unlimited)
Number of Terminations:
2
-
2
Termination:
Radial
Radial
Radial
ECCN Code:
EAR99
-
EAR99
Terminal Finish:
Matte Tin (Sn)
-
-
Applications:
Audio
Automotive
General Purpose
HTS Code:
8532.22.00
-
-
Capacitance:
1000μF
1000μF
1000μF
Voltage - Rated DC:
6.3V
25V
16V
Lead Pitch:
5.0038mm
5.0038mm
5mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
-
ALUMINUM ELECTROLYTIC CAPACITOR
Lead Spacing:
0.197 5.00mm
0.197 5.00mm
0.197 5.00mm
Leakage Current:
189μA
-
3μA
Ripple Current:
420mA
1.69A
640mA
Polarization:
Polar
Polar
Polar
Life (Hours):
1000 hours
5000 hours
2000 hours
Tan Delta:
0.3
-
-
Ripple Current @ Low Frequency:
420mA @ 120Hz
1.014A @ 120Hz
640mA @ 120Hz
Dissipation Factor:
0.3 %
-
-
Diameter:
10mm
10mm
10mm
Height:
12.5mm
30mm
12.5mm
Height Seated (Max):
0.492 12.50mm
1.240 31.50mm
0.551 14.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
30
-
Impedance:
-
37mOhm
-
Ripple Current @ High Frequency:
-
1.69A @ 100kHz
768mA @ 10kHz
REACH SVHC:
-
Unknown
-
Lead Free:
-
Lead Free
-
Ratings:
-
AEC-Q200
-
Lead Diameter:
-
-
600 μm
Voltage:
-
-
16V
Radiation Hardening:
-
-
No
UKT0J102MPD

UKT0J102MPD

(In Stock: 25)

Nichicon

Qty

Unit Price

Ext Price

  • 1

    $0.504546

    $0.50

  • 10

    $0.475987

    $4.76

  • 100

    $0.449044

    $44.90

  • 500

    $0.423627

    $211.81

  • 1000

    $0.399648

    $399.65

Minimum: 1 Multiples: 1

Unit Price: $0.504546

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity