UKT1H471MHD1TO alternative parts: 50RX30470MZO12.5X25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP ALUM 470UF 20% 50V RADIAL | CAP ALUM 470UF 20% 50V RADIAL |
Factory Lead Time: | 19 Weeks | 20 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial, Can | Radial, Can |
Dielectric Material: | ALUMINUM | - |
Lifetime @ Temp.: | 1000 Hrs @ 105°C | 2000 Hrs @ 130°C |
Voltage Rated: | 50V | 50V |
Operating Temperature: | -55°C~105°C | -40°C~130°C |
Packaging: | Tape & Box (TB) | Bulk |
Series: | UKT | RX30 |
Published: | 2015 | - |
Size / Dimension: | 0.492Dia 12.50mm | 0.492Dia 12.50mm |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | Audio | Automotive |
HTS Code: | 8532.22.00 | - |
Capacitance: | 470μF | 470μF |
Terminal Pitch: | 5mm | - |
Lead Pitch: | 5.0038mm | 5.0038mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | - |
Polarity: | POLARIZED | - |
Lead Spacing: | 0.197 5.00mm | 0.197 5.00mm |
Rated (DC) Voltage (URdc): | 50V | - |
Ripple Current: | 530mA | 900mA |
Life (Hours): | 1000 hours | 2000 hours |
Ripple Current @ Low Frequency: | 530mA @ 120Hz | 900mA @ 120Hz |
Ripple Current @ High Frequency: | 795mA @ 10kHz | 1.2A @ 100kHz |
Diameter: | 12.5mm | - |
Height Seated (Max): | 0.866 22.00mm | 1.063 27.00mm |
Length: | 20mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Polarization: | - | Polar |
Impedance: | - | 51mOhm |
Ratings: | - | AEC-Q200 |

UKT1H471MHD1TO
(In Stock: 15)
NichiconQty
Unit Price
Ext Price
1
$0.839400
$0.84
10
$0.791887
$7.92
100
$0.747063
$74.71
500
$0.704776
$352.39
1000
$0.664883
$664.88
Minimum: 1 Multiples: 1
Unit Price: $0.839400
Ext Price: $0.84
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity