UKT1V220MDD alternative parts: UKT1C330MDD1TD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Aluminum Electrolytic Capacitors - Leaded 35volts 22uF 20%
CAP ALUM 33UF 20% 16V RADIAL
Factory Lead Time:
19 Weeks
19 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can
Radial, Can
Terminal Shape:
WIRE
-
Dielectric Material:
ALUMINUM (WET)
ALUMINUM
Lifetime @ Temp.:
1000 Hrs @ 105°C
1000 Hrs @ 105°C
Operating Temperature:
-55°C~105°C
-55°C~105°C
Packaging:
Bulk
Tape & Box (TB)
Series:
UKT
UKT
Published:
2015
2015
Size / Dimension:
0.197Dia 5.00mm
0.197Dia 5.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Radial
Radial
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Applications:
Audio
Audio
HTS Code:
8532.22.00
8532.22.00
Capacitance:
22μF
33μF
Voltage - Rated DC:
35V
16V
Terminal Pitch:
2mm
2mm
Lead Pitch:
2.0066mm
2.0066mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
Lead Spacing:
0.079 2.00mm
0.098 2.50mm
Leakage Current:
23.1μA
-
Ripple Current:
61mA
65mA
Polarization:
Polar
-
Life (Hours):
1000 hours
1000 hours
Ripple Current @ Low Frequency:
61mA @ 120Hz
65mA @ 120Hz
Ripple Current @ High Frequency:
122mA @ 10kHz
130mA @ 10kHz
Dissipation Factor:
0.16 %
-
Diameter:
5mm
5mm
Height:
11mm
-
Height Seated (Max):
0.433 11.00mm
0.492 12.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Polarity:
-
POLARIZED
Length:
-
11mm
UKT1V220MDD

UKT1V220MDD

(In Stock: 25)

Nichicon

Qty

Unit Price

Ext Price

  • 1

    $0.131332

    $0.13

  • 10

    $0.123898

    $1.24

  • 100

    $0.116885

    $11.69

  • 500

    $0.110269

    $55.13

  • 1000

    $0.104027

    $104.03

Minimum: 1 Multiples: 1

Unit Price: $0.131332

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity