UWZ1H100MCL1GS alternative parts: UWZ1C331MCL1GS
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Aluminum Electrolytic Capacitors - SMD 50volts 10uF 105c 6.3X5.4 | Aluminum Electrolytic Capacitors - SMD 16volts 330uF 20% |
Factory Lead Time: | 28 Weeks | 19 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | Radial, Can - SMD | Radial, Can - SMD |
Surface Mount Land Size: | 0.260Lx0.260W 6.60mmx6.60mm | 0.327Lx0.327W 8.30mmx8.30mm |
Lifetime @ Temp.: | 1000 Hrs @ 105°C | 1000 Hrs @ 105°C |
Operating Temperature: | -55°C~105°C | -55°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | UWZ | UWZ |
Published: | 2015 | 2009 |
Size / Dimension: | 0.248Dia 6.30mm | 0.315Dia 8.00mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
Applications: | High Temperature Reflow | High Temperature Reflow |
Capacitance: | 10μF | 330μF |
Voltage - Rated DC: | 50V | 16V |
Ripple Current: | 30mA | 195mA |
Polarization: | Polar | Polar |
Life (Hours): | 1000 hours | 1000 hours |
Ripple Current @ Low Frequency: | 30mA @ 120Hz | 195mA @ 120Hz |
Ripple Current @ High Frequency: | 45mA @ 10kHz | 292.5mA @ 10kHz |
Height Seated (Max): | 0.213 5.40mm | 0.394 10.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | FLAT |
Dielectric Material: | - | ALUMINUM (WET) |
JESD-609 Code: | - | e6 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Bismuth (Sn/Bi) |
HTS Code: | - | 8532.22.00 |
Lead Pitch: | - | 3.1mm |
Capacitor Type: | - | ALUMINUM ELECTROLYTIC CAPACITOR |
Size Code: | - | 3333 |
Voltage: | - | 16V |
Leakage Current: | - | 52.8μA |
Tan Delta: | - | 0.2 |
Features: | - | General Purpose |
Diameter: | - | 8mm |
Height: | - | 10mm |
Length: | - | 8.9mm |
Width: | - | 8.3mm |
UWZ1H100MCL1GS
(In Stock: 32)
NichiconQty
Unit Price
Ext Price
1
$0.098691
$0.10
500
$0.072567
$36.28
1000
$0.060472
$60.47
2000
$0.055479
$110.96
5000
$0.051850
$259.25
10000
$0.048232
$482.32
15000
$0.046646
$699.69
50000
$0.045867
$2,293.35
Minimum: 1 Multiples: 1
Unit Price: $0.098691
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools