V22ZA1PX1347 alternative parts: V22ZA1P
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | VARISTOR 22V 250A DISC 7MM | VARISTOR 22V 250A DISC 7MM |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Through Hole | Radial, Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Disc 7mm | Disc 7mm |
Operating Temperature: | -55°C~85°C TA | -55°C~85°C TA |
Packaging: | Bulk | Bulk |
Series: | ZA | ZA |
Published: | 2014 | 2005 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
HTS Code: | 8533.40.40.00 | 8533.40.40.00 |
Resistor Type: | VARISTOR | VARISTOR |
Reach Compliance Code: | unknown | - |
Number of Circuits: | 1 | 1 |
Max Voltage Rating (AC): | 14V | 14V |
Max Voltage Rating (DC): | 18V | 18V |
Max Surge Current: | 250A | 250A |
Capacitance @ Frequency: | 2375pF @ 1MHz | 2375pF @ 1MHz |
Varistor Voltage (Max): | 24.2V | 24.2V |
Energy: | 0.90J | 0.90J |
Varistor Voltage (Min): | 19.8V | 19.8V |
Varistor Voltage (Typ): | 22V | 22V |
Maximum AC Volts: | 14V | - |
Varistor Voltage: | 22V | 26V |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | WIRE |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
Temperature Coefficient: | - | 0.05 ppm/°C |
Capacitance: | - | 1.6nF |
Voltage - Rated DC: | - | 18V |
Depth: | - | 5mm |
Current Rating: | - | 2.5A |
Voltage - Rated AC: | - | 14V |
Rated Power Dissipation (P): | - | 0.25W |
Lead Pitch: | - | 6mm |
Lead Length: | - | 25.4mm |
Max Output Current: | - | 250A |
Lead/Base Style: | - | Radial |
Clamping Voltage: | - | 43V |
ESD Protection: | - | No |
Clamping Current: | - | 2.5A |
Diameter: | - | 22mm |
Height: | - | 12mm |
Width: | - | 5mm |
Thickness: | - | 5mm |
REACH SVHC: | - | Unknown |
Lead Free: | - | Lead Free |

V22ZA1PX1347
(In Stock: 7)
Littelfuse Inc.Qty
Unit Price
Ext Price
1
$0.241574
$0.24
10
$0.227900
$2.28
100
$0.215000
$21.50
500
$0.202830
$101.42
1000
$0.191349
$191.35
Minimum: 1 Multiples: 1
Unit Price: $0.241574
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity