V24B15E200BG alternative parts: V24B15T200BG2, MTC2S2405MC-R7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONVERTER MOD DC/DC 15V 200W | CONVERTER MOD DC/DC 15V 200W | DC DC CONVERTER 5V 2W |
Factory Lead Time: | 16 Weeks | 16 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount | Surface Mount |
Package / Case: | 9-DIP Module | Module | 6-SMD Module |
Operating Temperature: | -10°C~100°C | -40°C~100°C | -40°C~105°C |
Packaging: | Bulk | Bulk | Tape & Reel (TR) |
Series: | MINI (200W) | MINI (200W) | MTC2 (2W) |
Size / Dimension: | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm |
JESD-609 Code: | e4 | e4 | - |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | 2 (1 Year) |
Number of Terminations: | 9 | 9 | - |
ECCN Code: | EAR99 | EAR99 | - |
Type: | Isolated Module | Isolated Module | Isolated Module |
Terminal Finish: | Gold (Au) | Gold (Au) | - |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial), Medical |
Power (Watts): | 200W | 200W | - |
Additional Feature: | REMOTE SHUTDOWN | REMOTE SHUTDOWN | - |
Max Power Dissipation: | 200W | 200W | 2W |
Terminal Position: | DUAL | DUAL | - |
Terminal Form: | PIN/PEG | PIN/PEG | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 | - |
Reach Compliance Code: | not_compliant | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | V24B15E200 | V24B15T200 | - |
Pin Count: | 9 | 9 | - |
JESD-30 Code: | R-XDMA-P9 | R-XDMA-P9 | - |
Number of Outputs: | 1 | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified | - |
Approval Agency: | UL, TUV, CE | UL, TUV, CE | - |
Efficiency: | 86.6% | 86.6% | 79.5% |
Voltage - Isolation: | 3kV | 3kV | 3kV |
Voltage - Input (Max): | 36V | 36V | 36V |
Output Voltage: | 15V | 15V | - |
Max Output Current: | 13.33A | 13.33A | 400mA |
Voltage - Input (Min): | 18V | 18V | 18V |
Input Voltage-Nom: | 24V | 24V | - |
Trim/Adjustable Output: | NO | NO | - |
Features: | OVP, UVLO | OVP, UVLO | Remote On/Off, SCP |
Height: | 15.748mm | 15.748mm | 11.176mm |
Length: | 57.9mm | 57.9mm | - |
Width: | 55.9mm | 55.9mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Published: | - | 2012 | - |
Lead Free: | - | Lead Free | Lead Free |
Output Power: | - | - | 2W |

V24B15E200BG
(In Stock: 2490)
Vicor CorporationQty
Unit Price
Ext Price
1
$272.198490
$272.20
10
$256.791028
$2,567.91
100
$242.255687
$24,225.57
500
$228.543101
$114,271.55
1000
$215.606699
$215,606.70
Minimum: 1 Multiples: 1
Unit Price: $272.198490
Ext Price: $272.20
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity