V24C15C50BL2 alternative parts: MTC2S2405MC-R7, V24C15T50BL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONVERTER MOD DC/DC 15V 50W | DC DC CONVERTER 5V 2W | CONVERTER MOD DC/DC 15V 50W |
Factory Lead Time: | 16 Weeks | 12 Weeks | 16 Weeks |
Mount: | Through Hole | Surface Mount | Through Hole |
Mounting Type: | Through Hole | Surface Mount | Through Hole |
Package / Case: | Quarter Brick | 6-SMD Module | Quarter Brick |
Operating Temperature: | -20°C~100°C | -40°C~105°C | -40°C~100°C |
Packaging: | Bulk | Tape & Reel (TR) | Bulk |
Series: | MICRO (50W) | MTC2 (2W) | MICRO (50W) |
Size / Dimension: | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm |
JESD-609 Code: | e0 | - | e0 |
Pbfree Code: | no | yes | no |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 7 | - | 7 |
ECCN Code: | EAR99 | - | EAR99 |
Type: | Isolated Module | Isolated Module | Isolated Module |
Terminal Finish: | Tin/Lead (Sn/Pb) | - | Tin/Lead (Sn/Pb) |
Applications: | ITE (Commercial) | ITE (Commercial), Medical | ITE (Commercial) |
Power (Watts): | 50W | - | 50W |
Additional Feature: | REMOTE SHUTDOWN | - | REMOTE SHUTDOWN |
Max Power Dissipation: | 50W | 2W | 50W |
Terminal Position: | DUAL | - | DUAL |
Terminal Form: | PIN/PEG | - | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | - | 1 |
Reach Compliance Code: | not_compliant | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | V24C15C50 | - | V24C15T50 |
JESD-30 Code: | R-XDFM-P7 | - | R-XDFM-P7 |
Number of Outputs: | 1 | 1 | 1 |
Qualification Status: | Not Qualified | - | Not Qualified |
Approval Agency: | UL, CSA, TUV | - | UL, CSA, TUV |
Efficiency: | 88.5% | 79.5% | 88.5% |
Voltage - Isolation: | 3kV | 3kV | 3kV |
Voltage - Input (Max): | 36V | 36V | 36V |
Output Voltage: | 15V | - | 15V |
Max Output Current: | 3.33A | 400mA | 3.33A |
Voltage - Input (Min): | 18V | 18V | 18V |
Input Voltage-Nom: | 24V | - | 24V |
Trim/Adjustable Output: | YES | - | YES |
Features: | OVP, UVLO | Remote On/Off, SCP | OVP, UVLO |
Height: | 15.748mm | 11.176mm | 15.748mm |
Length: | 57.9mm | - | 57.9mm |
Width: | 36.8mm | - | 36.8mm |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant | Non-RoHS Compliant |
Output Power: | - | 2W | - |
Lead Free: | - | Lead Free | - |

V24C15C50BL2
(In Stock: 2323)
Vicor CorporationQty
Unit Price
Ext Price
1
$250.452982
$250.45
10
$236.276398
$2,362.76
100
$222.902262
$22,290.23
500
$210.285153
$105,142.58
1000
$198.382220
$198,382.22
Minimum: 1 Multiples: 1
Unit Price: $250.452982
Ext Price: $250.45
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity