V28C28M100BL alternative parts: V28C24T100BL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONVERTER MOD DC/DC 28V 100W | CONVERTER MOD DC/DC 24V 100W |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Quarter Brick | Quarter Brick |
Number of Pins: | 7 | 7 |
Operating Temperature: | -55°C~100°C | -40°C~100°C |
Packaging: | Bulk | Bulk |
Series: | MICRO (100W) | MICRO (100W) |
Size / Dimension: | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 7 | 7 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Applications: | ITE (Commercial) | ITE (Commercial) |
Max Power Dissipation: | 100W | 100W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG |
Number of Functions: | 1 | 1 |
Reach Compliance Code: | not_compliant | - |
Base Part Number: | V28C28M100 | V28C24T100 |
Pin Count: | 7 | 7 |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Approval Agency: | CE, CSA, TUV, UL | CE, CSA, TUV, UL |
Efficiency: | 80.6% | 82.3% |
Voltage - Isolation: | 3kV | 3kV |
Voltage - Input (Max): | 36V | 36V |
Output Voltage: | 28V | 24V |
Max Output Current: | 3.57A | 4.17A |
Voltage - Input (Min): | 9V | 9V |
Input Voltage-Nom: | 28V | 28V |
Trim/Adjustable Output: | YES | YES |
Output Current: | 3.57A | 4.17A |
Output Power: | 100W | 100W |
Features: | OVP, UVLO | OVP, UVLO |
Height: | 15.748mm | 15.748mm |
Width: | 36.83mm | 36.83mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Published: | - | 2012 |
Isolation: | - | Isolated |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |

V28C28M100BL
Vicor CorporationQty
Unit Price
Ext Price
1
$716.077003
$716.08
10
$692.530951
$6,925.31
25
$687.716932
$17,192.92
50
$682.936378
$34,146.82
100
$668.889694
$66,888.97
500
$621.067497
$310,533.75
Minimum: 1 Multiples: 1
Unit Price: $716.077003
Ext Price: $716.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity