V375A48C600BN alternative parts: V375A54E600BL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONVERTER MOD DC/DC 48V 600W | CONVERTER MOD DC/DC 54V 600W |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Full Brick | Full Brick |
Operating Temperature: | -20°C~100°C | -10°C~100°C |
Packaging: | Bulk | Bulk |
Series: | Maxi (600W) | Maxi (600W) |
Size / Dimension: | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 9 | 9 |
ECCN Code: | EAR99 | - |
Type: | Isolated Module | Isolated Module |
Terminal Finish: | Gold (Au) | Tin/Lead (Sn/Pb) |
Applications: | ITE (Commercial) | ITE (Commercial) |
Power (Watts): | 600W | 600W |
Max Power Dissipation: | 600W | 600W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | V375A48C600 | V375A54E600 |
Pin Count: | 9 | 9 |
JESD-30 Code: | R-XDFM-P9 | - |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Approval Agency: | CSA, UL | CSA, UL |
Efficiency: | 88.5% | 89.6% |
Voltage - Isolation: | 3kV | 3kV |
Voltage - Input (Max): | 425V | 425V |
Output Voltage: | 48V | 54V |
Max Output Current: | 12.5A | 11.11A |
Voltage - Input (Min): | 250V | 250V |
Input Voltage-Nom: | 375V | 375V |
Trim/Adjustable Output: | YES | YES |
Features: | OVP, UVLO | OVP, UVLO |
Height: | 13.716mm | 15.748mm |
Width: | 55.88mm | 55.88mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Number of Pins: | - | 9 |
Depth: | - | 55.9mm |
Isolation: | - | Isolated |

V375A48C600BN
(In Stock: 2630)
Vicor CorporationQty
Unit Price
Ext Price
1
$484.797177
$484.80
10
$457.355827
$4,573.56
100
$431.467762
$43,146.78
500
$407.045058
$203,522.53
1000
$384.004772
$384,004.77
Minimum: 1 Multiples: 1
Unit Price: $484.797177
Ext Price: $484.80
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity