V39ZU20PX10 alternative parts: ERZ-V14D560, V10E14P
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | VARISTOR 39V 2KA DISC 20MM | VARISTOR 56V 2KA DISC 14MM | Varistors 14V 10mm Epoxy UltraMOV |
Factory Lead Time: | 18 Weeks | 15 Weeks | 14 Weeks |
Mount: | Through Hole | Radial, Through Hole | Radial, Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Disc 20mm | Disc 15.5mm | Disc 10mm |
Operating Temperature: | -55°C~85°C TA | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Bulk | Bulk |
Series: | ZU | ZNR® | LV UltraMOV™ |
Published: | 2014 | 2000 | 2014 |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - | - |
HTS Code: | 8533.40.40.00 | 8533.40.40.00 | 8533.40.40.00 |
Resistor Type: | VARISTOR | VARISTOR | VARISTOR |
Reach Compliance Code: | unknown | - | unknown |
Number of Circuits: | 1 | 1 | 1 |
Max Voltage Rating (AC): | 25V | 35V | 14V |
Max Voltage Rating (DC): | 31V | 45V | 18V |
Max Surge Current: | 2kA | 2kA | 2kA |
Capacitance @ Frequency: | 12000pF @ 1MHz | 6500pF @ 1kHz | 4650pF @ 1MHz |
Varistor Voltage (Max): | 42.9V | 62V | 24.2V |
Energy: | 20J | 16J | 20J |
Varistor Voltage (Min): | 35.1V | 50V | 19.8V |
Varistor Voltage (Typ): | 39V | - | 22V |
Maximum AC Volts: | 25V | - | - |
Varistor Voltage: | 39V | 56V | 22V |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin | - |
Terminal Shape: | - | WIRE | - |
Material: | - | Zinc | - |
Number of Terminations: | - | 2 | - |
Capacitance: | - | 6.5nF | 4.5nF |
Power Rating: | - | 100mW | - |
Voltage - Rated DC: | - | 45V | 18V |
Depth: | - | 5.1mm | - |
Voltage - Rated AC: | - | 35V | 14V |
Lead Pitch: | - | 7.5mm | 8.5mm |
Max Output Current: | - | 2kA | - |
Max Supply Voltage: | - | 35V | - |
Lead/Base Style: | - | Radial | - |
Clamping Voltage: | - | 110V | 43V |
Voltage Tolerance: | - | 10% | - |
Clamping Current: | - | 10A | - |
Diameter: | - | 14mm | - |
Thickness: | - | 5.1mm | - |
REACH SVHC: | - | No SVHC | - |
Lead Free: | - | Lead Free | - |
Current Rating: | - | - | 1mA |
Width: | - | - | 5mm |

V39ZU20PX10
(In Stock: 45)
Littelfuse Inc.Qty
Unit Price
Ext Price
1
$0.483005
$0.48
10
$0.455665
$4.56
100
$0.429873
$42.99
500
$0.405540
$202.77
1000
$0.382585
$382.58
Minimum: 1 Multiples: 1
Unit Price: $0.483005
Ext Price: $0.48
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity