VEL18US150-EU-JA alternative parts: VEL18US120-EU-JA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | AC/DC WALL MOUNT ADAPTER 15V 19W | AC/DC WALL MOUNT ADAPTER 12V 18W |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Weight: | 0.188lb 85.28g | 0.188lb 85.28g |
Voltage-Output 1: | 15V | 12V |
Operating Temperature: | 0°C~60°C | 0°C~60°C |
Series: | VEL18 (18W) | VEL18 (18W) |
Published: | 2016 | 2016 |
Size / Dimension: | 3.54Lx1.34W x 2.26 H 90.0mmx34.0mmx57.6mm | 3.54Lx1.34W x 2.26 H 90.0mmx34.0mmx57.6mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Connector Type: | Plug | Plug |
Applications: | ITE (Commercial) | ITE (Commercial) |
Power (Watts): | 19W | - |
Max Power Dissipation: | 18W | 18W |
Number of Outputs: | 1 | 1 |
Approval Agency: | CB, TUV, UL | CB, TUV, UL |
Efficiency: | Level VI, CoC Tier 2 | Level VI, CoC Tier 2 |
Max Output Current: | 1.25A | 1.5A |
Polarity: | Positive | Positive |
Polarization: | Positive Center | Positive Center |
Input Type: | Fixed Blade | Fixed Blade |
Output Power: | 18W | 18W |
Min Input Voltage: | 90V | 90V |
Max Input Voltage: | 264V | 264V |
Current - Output 1: | 1.25A | 1.5A |
Max Output Power: | 18W | 18W |
Form: | Wall Mount (Class II) | Wall Mount (Class II) |
Region Utilized: | Europe | Europe |
Cord Length: | 59 1.50m | 59 1.50m |
Input Connector: | CEE 7/16 | CEE 7/16 |
Output Connector: | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm |
No Load Power Consumption: | 100mW Max | 100mW Max |
Height: | 57.404mm | 57.404mm |
REACH SVHC: | Unknown | Unknown |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

VEL18US150-EU-JA
(In Stock: 63)
XP PowerQty
Unit Price
Ext Price
1
$11.206565
$11.21
10
$10.572231
$105.72
100
$9.973803
$997.38
500
$9.409248
$4,704.62
1000
$8.876649
$8,876.65
Minimum: 1 Multiples: 1
Unit Price: $11.206565
Ext Price: $11.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity