VI-2NT-IX alternative parts: VI-2NL-IY, VI-2NT-CU
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONVERTER MOD DC/DC 6.5V 75W | CONVERTER MOD DC/DC 28V 50W | CONVERTER MOD DC/DC 6.5V 200W |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Full Brick | Full Brick | Full Brick |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -25°C~85°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | VI-200™ (75W) | VI-200™ (50W) | VI-200™ (200W) |
Published: | 2010 | 2010 | 2010 |
Size / Dimension: | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm |
JESD-609 Code: | e0 | e0 | e0 |
Pbfree Code: | no | no | no |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 9 | 9 | 9 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module | Isolated Module |
Terminal Finish: | TIN LEAD OVER COPPER | TIN LEAD OVER COPPER | Tin/Lead (Sn/Pb) |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial) |
Power (Watts): | 75W | 50W | 200W |
Max Power Dissipation: | 75W | 50W | 200W |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
JESD-30 Code: | R-XDMA-P9 | R-XDMA-P9 | R-XDFM-P9 |
Number of Outputs: | 1 | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified | Not Qualified |
Efficiency: | 90% | 90% | 90% |
Voltage - Isolation: | 3kV | 3kV | 3kV |
Voltage - Input (Max): | 76V | 76V | 76V |
Output Voltage: | 6.5V | 28V | 6.5V |
Max Output Current: | 11.54A | 1.79A | 30.77A |
Voltage - Input (Min): | 36V | 36V | 36V |
Input Voltage-Nom: | 48V | 48V | 48V |
Trim/Adjustable Output: | YES | YES | YES |
Features: | OCP, OTP, OVP, SCP | OCP, OTP, OVP, SCP | OCP, OTP, OVP, SCP |
Height: | 12.7mm | 12.7mm | 12.7mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Reach Compliance Code: | - | - | not_compliant |
Pin Count: | - | - | 9 |

VI-2NT-IX
(In Stock: 2526)
Vicor CorporationQty
Unit Price
Ext Price
1
$475.736580
$475.74
10
$448.808094
$4,488.08
100
$423.403863
$42,340.39
500
$399.437606
$199,718.80
1000
$376.827930
$376,827.93
Minimum: 1 Multiples: 1
Unit Price: $475.736580
Ext Price: $475.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity