VI-JTL-CY-B1 alternative parts: VI-JTL-CZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONVERTER MOD DC/DC 28V 50W
CONVERTER MOD DC/DC 28V 25W
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Half Brick
Half Brick
Operating Temperature:
-25°C~100°C
-25°C~100°C
Packaging:
Bulk
Bulk
Series:
VI-J00™ (50W)
VI-J00™ (25W)
Published:
2013
2010
Size / Dimension:
2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm
2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial)
Power (Watts):
50W
25W
Additional Feature:
REMOTE SHUTDOWN
-
Max Power Dissipation:
50W
25W
Base Part Number:
VI-JTL
VI-JTL
Number of Outputs:
1
1
Approval Agency:
TUV, UL
-
Efficiency:
90%
90%
Voltage - Isolation:
3kV
3kV
Voltage - Input (Max):
160V
160V
Output Voltage:
28V
28V
Max Output Current:
1.79A
893mA
Voltage - Input (Min):
66V
66V
Input Voltage-Nom:
110V
110V
Features:
OCP, SCP
OCP, SCP
Height:
27.432mm
12.7mm
Width:
57.9mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Number of Terminations:
-
9
ECCN Code:
-
EAR99
Terminal Finish:
-
TIN LEAD OVER COPPER
Terminal Position:
-
DUAL
Terminal Form:
-
PIN/PEG
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Number of Functions:
-
1
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-XDMA-P9
Qualification Status:
-
Not Qualified
Trim/Adjustable Output:
-
YES
VI-JTL-CY-B1

VI-JTL-CY-B1

(In Stock: 2506)

Vicor Corporation

Qty

Unit Price

Ext Price

  • 1

    $412.130143

    $412.13

  • 10

    $388.802022

    $3,888.02

  • 100

    $366.794360

    $36,679.44

  • 500

    $346.032415

    $173,016.21

  • 1000

    $326.445675

    $326,445.68

Minimum: 1 Multiples: 1

Unit Price: $412.130143

Ext Price: $412.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity