VI-JWR-EY alternative parts: VI-JWH-EX
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONVERTER MOD DC/DC 7.5V 50W | CONVERTER MOD DC/DC 52V 75W |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Half Brick | Half Brick |
Operating Temperature: | -10°C~100°C | -10°C~100°C |
Packaging: | Bulk | Bulk |
Series: | VI-J00™ (50W) | VI-J00™ (75W) |
Published: | 2010 | 2010 |
Size / Dimension: | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 9 | 9 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Terminal Finish: | TIN LEAD OVER COPPER | TIN LEAD OVER COPPER |
Applications: | ITE (Commercial) | ITE (Commercial) |
Power (Watts): | 50W | 75W |
Max Power Dissipation: | 50W | 75W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | VI-JWR | VI-JWH |
JESD-30 Code: | R-XDMA-P9 | R-XDMA-P9 |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 88% | 88% |
Voltage - Isolation: | 3kV | 3kV |
Voltage - Input (Max): | 36V | 36V |
Output Voltage: | 7.5V | 52V |
Max Output Current: | 6.67A | 1.44A |
Voltage - Input (Min): | 18V | 18V |
Input Voltage-Nom: | 24V | 24V |
Trim/Adjustable Output: | YES | YES |
Features: | OCP, SCP | OCP, SCP |
Height: | 12.7mm | 12.7mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |

VI-JWR-EY
(In Stock: 2043)
Vicor CorporationQty
Unit Price
Ext Price
1
$310.018306
$310.02
10
$292.470100
$2,924.70
100
$275.915189
$27,591.52
500
$260.297348
$130,148.67
1000
$245.563536
$245,563.54
Minimum: 1 Multiples: 1
Unit Price: $310.018306
Ext Price: $310.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity