VPL16-600 alternative parts: F-359XP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Transformers Chassis
GLOVE
Factory Lead Time:
17 Weeks
17 Weeks
Mount:
Chassis Mount, Panel
Flanges, Through Hole
Mounting Type:
Chassis Mount
Chassis Mount
Weight:
0.7lb 317.51g
0.688lb 312.07g
Series:
Chassis Mount: World Series™
Single Primary
Published:
2007
2012
Size / Dimension:
36.52mm Lx71.44mm W
71.42mm Lx36.50mm W
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
Wire Leads
PC Pin
Type:
Laminated Core
Laminated Core
Power Rating:
10W
10W
Max Power Dissipation:
10W
10W
Current Rating:
1.26A
900mA
Termination Style:
Wire Leads
PC Pin
Approval Agency:
UL
-
Voltage - Isolation:
3500Vrms
1500Vrms
Output Voltage:
8V
12V
Max Output Current:
630mA
450mA
Output Current:
1.26A
-
Power - Max:
10.0VA
10VA
Nominal Input Voltage:
115V
115V
Voltage - Primary:
115V 230V
115V 230V
Primary Winding(s):
Dual
Dual
Center Tap:
No
No
Voltage - Secondary (Full Load):
16V
Parallel 12V Series 24V
Secondary Winding(s):
Dual
Dual
Height:
44.45mm
41.3mm
Height Seated (Max):
44.45mm
41.28mm
Length:
36.52mm
71.42mm
Width:
71.44mm
36.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
8
Element Configuration:
-
Dual
REACH SVHC:
-
No SVHC
VPL16-600

VPL16-600

(In Stock: 57)

Triad Magnetics

Qty

Unit Price

Ext Price

  • 1

    $11.559808

    $11.56

  • 10

    $10.905479

    $109.05

  • 100

    $10.288188

    $1,028.82

  • 500

    $9.705838

    $4,852.92

  • 1000

    $9.156451

    $9,156.45

Minimum: 1 Multiples: 1

Unit Price: $11.559808

Ext Price: $11.56

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity