W9825G6KH-6 alternative parts: W9825G6EH-6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DRAM Chip SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
IC SDRAM 256MBIT 166MHZ 54TSOP
Factory Lead Time:
10 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
54-TSOP (0.400, 10.16mm Width)
54-TSOP (0.400, 10.16mm Width)
Surface Mount:
YES
-
Memory Types:
Volatile
Volatile
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tray
Tray
Published:
2016
2008
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
54
54
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Additional Feature:
AUTO/SELF REFRESH
AUTO/SELF REFRESH
Voltage - Supply:
3V~3.6V
3V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.8mm
0.8mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
JESD-30 Code:
R-PDSO-G54
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
3V
3V
Memory Size:
256Mb 16M x 16
256Mb 16M x 16
Number of Ports:
1
1
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
166MHz
166MHz
Access Time:
5ns
5ns
Memory Format:
DRAM
DRAM
Memory Interface:
Parallel
Parallel
Organization:
16MX16
16MX16
Memory Width:
16
16
Memory Density:
268435456 bit
-
Length:
22.22mm
22.22mm
Height Seated (Max):
1.2mm
1.2mm
Width:
10.16mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Number of Pins:
-
54
Pin Count:
-
54
Operating Supply Voltage:
-
3.3V
Nominal Supply Current:
-
150mA
Data Bus Width:
-
16b
Output Characteristics:
-
3-STATE
Address Bus Width:
-
15b
Density:
-
256 Mb
Standby Current-Max:
-
0.002A
I/O Type:
-
COMMON
Refresh Cycles:
-
8192
Sequential Burst Length:
-
1248FP
Interleaved Burst Length:
-
1248
Radiation Hardening:
-
No
W9825G6KH-6

W9825G6KH-6

(In Stock: 5720)

Winbond Electronics

Qty

Unit Price

Ext Price

  • 1

    $3.605432

    $3.61

  • 10

    $3.401351

    $34.01

  • 100

    $3.208821

    $320.88

  • 500

    $3.027190

    $1,513.60

  • 1000

    $2.855840

    $2,855.84

Minimum: 1 Multiples: 1

Unit Price: $3.605432

Ext Price: $3.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity