WK73R2HTTE8251F alternative parts: WK73S2HTTER340F, WK73S2HTTE2R49F
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 8.25K OHM 1% 1W 2010 | RES 340M OHM 1% 1W 2010 | RES 2.49 OHM 1% 1W 2010 |
Factory Lead Time: | 8 Weeks | 9 Weeks | 9 Weeks |
Package / Case: | Wide 2010 (5025 Metric), 1020 | Wide 2010 (5025 Metric), 1020 | Wide 2010 (5025 Metric), 1020 |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | WK73R | WK73S | WK73S |
Size / Dimension: | 0.098Lx0.197W 2.50mmx5.00mm | 0.098Lx0.197W 2.50mmx5.00mm | 0.098Lx0.197W 2.50mmx5.00mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 8.25kOhm | 340mOhm | 2.49Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 1W | 1W | 1W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |

WK73R2HTTE8251F
(In Stock: 37)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.170712
$0.17
10
$0.161049
$1.61
100
$0.151933
$15.19
500
$0.143333
$71.67
1000
$0.135220
$135.22
Minimum: 1 Multiples: 1
Unit Price: $0.170712
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity