WK73R2JTTE1243F alternative parts: WK73R1JTTD360J

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 124K OHM 1% 1W 1812
RES 36 OHM 5% 1/2W 0603
Factory Lead Time:
8 Weeks
-
Package / Case:
Wide 1812 (4532 Metric), 1218
Wide 0603 (1608 Metric), 0306
Operating Temperature:
-55°C~155°C
-55°C ~ 155°C
Packaging:
Tape & Reel (TR)
MouseReel
Series:
WK73R
WK73R
Size / Dimension:
0.122Lx0.181W 3.10mmx4.60mm
0.063" L x 0.031" W (1.60mm x 0.80mm)
Tolerance:
±1%
±5%
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
124kOhm
36 Ohms
Composition:
Thick Film
Thick Film
Power (Watts):
1W
0.5W, 1/2W
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.022" (0.55mm)
RoHS Status:
ROHS3 Compliant
-
Ratings:
AEC-Q200
AEC-Q200
Supplier Device Package:
-
-
Mfr:
-
KOA Speer Electronics, Inc.
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Base Product Number:
-
WK73R1J
Brand:
-
KOA Speer
Manufacturer:
-
KOA Speer
Mounting Styles:
-
PCB Mount
Factory Pack QuantityFactory Pack Quantity:
-
5000
Minimum Operating Temperature:
-
- 55 C
Maximum Operating Temperature:
-
+ 155 C
Case Code - mm:
-
0816 (Reversed)
Case Code - in:
-
0306 (Reversed)
Voltage, Rating:
-
150 V
Qualification:
-
AEC-Q200
Applications:
-
Automotive Grade
Subcategory:
-
Resistors
Power Rating:
-
500 mW (1/2 W)
Technology:
-
Thick Film
Termination Style:
-
SMD/SMT
Product Type:
-
Thick Film Resistors
Product:
-
Thick Film Resistors High Reliability
Product Category:
-
Thick Film Resistors - SMD
Length:
-
0.8 mm
Height:
-
0.45 mm
Width:
-
1.6 mm
WK73R2JTTE1243F

WK73R2JTTE1243F

(In Stock: 26)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.156600

    $0.16

  • 10

    $0.147736

    $1.48

  • 100

    $0.139374

    $13.94

  • 500

    $0.131485

    $65.74

  • 1000

    $0.124042

    $124.04

Minimum: 1 Multiples: 1

Unit Price: $0.156600

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity