WK73S2HTTER100F alternative parts: WK73S2HTTER180F, LTR50UZPF10R0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors 1W, 0.1ohm, 1% | Thick Film Resistors 1W, 0.18ohm, 1% | RES SMD 10 OHM 1W 2010 WIDE |
Factory Lead Time: | 8 Weeks | 9 Weeks | 10 Weeks |
Package / Case: | Wide 2010 (5025 Metric), 1020 | Wide 2010 (5025 Metric), 1020 | Wide 2010 (5025 Metric), 1020 |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Voltage Rated: | 200V | 200V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | WK73S | WK73S | LTR |
Size / Dimension: | 0.098Lx0.197W 2.50mmx5.00mm | 0.098Lx0.197W 2.50mmx5.00mm | 0.098Lx0.197W 2.50mmx5.00mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 100mOhm | 180mOhm | 10Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power Rating: | 1W | 1W | 1W |
Voltage - Rated DC: | 200V | 200V | - |
Packing Method: | TR, EMBOSSED PLASTIC, 7 INCH | TR, EMBOSSED PLASTIC, 7 INCH | TR, Embossed, 7 Inch |
Construction: | Rectangular | Rectangular | RECTANGULAR PACKAGE |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 2550 | 2550 | 5025 |
Rated Power Dissipation (P): | 1W | 1W | 1W |
Case Code (Imperial): | 1020 | 1020 | 2010 |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Pulse Withstanding |
Height: | 600μm | 600μm | 660.4μm |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Mount: | - | - | Surface Mount |
Published: | - | - | 2010 |
Max Power Dissipation: | - | - | 1W |
Reference Standard: | - | - | TS 16949 |
Lead Free: | - | - | Lead Free |

WK73S2HTTER100F
(In Stock: 10032)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.432116
$0.43
10
$0.407657
$4.08
100
$0.384582
$38.46
500
$0.362813
$181.41
1000
$0.342276
$342.28
Minimum: 1 Multiples: 1
Unit Price: $0.432116
Ext Price: $0.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity