WSL12067L000FTB alternative parts: WSL1206R0410FTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Current Sense Resistors - SMD 1/4watt .007ohms 1%
Res Metal Strip 1206 0.041 Ohm 1% 1/4W 75ppm/C Molded SMD SMD T/R
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Package / Case:
1206
1206
Number of Pins:
1206
-
Supplier Device Package:
1206
1206
Weight:
16.187578mg
-
Series:
WSL
WSL
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-65°C~170°C
-65°C~170°C
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
Temperature Coefficient:
±75ppm/°C
±75ppm/°C
Resistance:
7mOhms
41mOhms
Max Operating Temperature:
170°C
170°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Metal Element
Metal Element
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Case Code (Metric):
3216
-
Case Code (Imperial):
1206
-
Features:
Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height:
635μm
635μm
Height Seated (Max):
0.035 0.89mm
0.035 0.89mm
Length:
3.2mm
3.2mm
Width:
1.6mm
1.6mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
AEC-Q200
AEC-Q200
Published:
-
2016
Lead Free:
-
Lead Free
WSL12067L000FTB

WSL12067L000FTB

(In Stock: 14)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.509320

    $1.51

  • 10

    $1.423887

    $14.24

  • 100

    $1.343290

    $134.33

  • 500

    $1.267254

    $633.63

  • 1000

    $1.195523

    $1,195.52

Minimum: 1 Multiples: 1

Unit Price: $1.509320

Ext Price: $1.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity