WSL20106L000FEA18 alternative parts: RMCP2010FT68R0
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 6 MOHM 1% 1W 2010 | RES 68 OHM 1% 1W 2010 |
Factory Lead Time: | 20 Weeks | 15 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -65°C~170°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | WSL-HP | RMCP |
Published: | 2016 | 2012 |
Size / Dimension: | 0.200Lx0.100W 5.08mmx2.54mm | 0.197Lx0.098W 5.00mmx2.50mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±110ppm/°C | ±100ppm/°C |
Resistance: | 6mOhm | 68Ohm |
Composition: | Metal Element | Thick Film |
Power Rating: | 500mW | 1W |
Packing Method: | TR, EMBOSSED PLASTIC, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | 1W | 1W |
Depth: | 2.54mm | - |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 5025 | 5025 |
Rated Power Dissipation (P): | 1W | 1W |
Case Code (Imperial): | 2010 | 2010 |
Working Voltage: | 0.0775V | - |
Features: | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200 |
Height: | 635μm | 711.2μm |
Height Seated (Max): | 0.035 0.89mm | 0.028 0.70mm |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |

WSL20106L000FEA18
(In Stock: 15465)
Vishay DaleQty
Unit Price
Ext Price
1
$1.657678
$1.66
10
$1.563847
$15.64
100
$1.475328
$147.53
500
$1.391818
$695.91
1000
$1.313036
$1,313.04
Minimum: 1 Multiples: 1
Unit Price: $1.657678
Ext Price: $1.66
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity