WSR2R0330FTB alternative parts: WSR2R0150FTA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Current Sense Resistors - SMD 2watts 0.033ohms 1% | Current Sense Resistors - SMD 2watts .015ohms 1% |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Package / Case: | 4527 J-Lead | 4527 J-Lead |
Contact Plating: | Lead, Tin | Lead, Tin |
Number of Pins: | 4527 | - |
Supplier Device Package: | 4527 | 4527 |
Published: | 2016 | - |
Series: | WSR | WSR |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -65°C~275°C | -65°C~275°C |
Size / Dimension: | 0.455Lx0.275W 11.56mmx6.98mm | 0.455Lx0.275W 11.56mmx6.98mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±75ppm/°C | ±75ppm/°C |
Resistance: | 33mOhms | 15mOhms |
Max Operating Temperature: | 275°C | 275°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Element | Metal Element |
Power (Watts): | 2W | 2W |
Power Rating: | 2W | 2W |
Case Code (Imperial): | 4527 | 4527 |
Features: | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding |
Width: | 6.98mm | 6.98mm |
Length: | 11.56mm | 11.56mm |
Height Seated (Max): | 0.100 2.54mm | 0.100 2.54mm |
Height: | 2.41mm | 2.41mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Radiation Hardening: | - | No |

WSR2R0330FTB
(In Stock: 14)
Vishay DaleQty
Unit Price
Ext Price
1
$1.470619
$1.47
10
$1.387376
$13.87
100
$1.308846
$130.88
500
$1.234760
$617.38
1000
$1.164868
$1,164.87
Minimum: 1 Multiples: 1
Unit Price: $1.470619
Ext Price: $1.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity