WSR2R0330FTB alternative parts: WSR2R0200FTB, WSR2R8000FTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Current Sense Resistors - SMD 2watts 0.033ohms 1%
Res Metal Strip 4527 0.02 Ohm 1% 2W 75ppm/C Molded SMD SMD T/R
Res Metal Strip 4527 0.8 Ohm 1% 2W 75ppm/C Molded SMD SMD T/R
Factory Lead Time:
7 Weeks
7 Weeks
7 Weeks
Package / Case:
4527 J-Lead
4527 J-Lead
4527 J-Lead
Contact Plating:
Lead, Tin
Lead, Tin
Lead, Tin
Number of Pins:
4527
-
-
Supplier Device Package:
4527
4527
4527
Published:
2016
-
2007
Series:
WSR
WSR
WSR
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-65°C~275°C
-65°C~275°C
-65°C~275°C
Size / Dimension:
0.455Lx0.275W 11.56mmx6.98mm
0.455Lx0.275W 11.56mmx6.98mm
0.455Lx0.275W 11.56mmx6.98mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
Temperature Coefficient:
±75ppm/°C
±75ppm/°C
±75ppm/°C
Resistance:
33mOhms
20mOhms
800mOhms
Max Operating Temperature:
275°C
275°C
275°C
Min Operating Temperature:
-65°C
-65°C
-65°C
Composition:
Metal Element
Metal Element
Metal Element
Power (Watts):
2W
2W
2W
Power Rating:
2W
2W
2W
Case Code (Imperial):
4527
-
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Width:
6.98mm
-
-
Length:
11.56mm
-
-
Height Seated (Max):
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Height:
2.41mm
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Radiation Hardening:
-
No
No
WSR2R0330FTB

WSR2R0330FTB

(In Stock: 14)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.470619

    $1.47

  • 10

    $1.387376

    $13.87

  • 100

    $1.308846

    $130.88

  • 500

    $1.234760

    $617.38

  • 1000

    $1.164868

    $1,164.87

Minimum: 1 Multiples: 1

Unit Price: $1.470619

Ext Price: $1.47

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity