XC7Z020-1CLG484C alternative parts: XC7Z020-1CLG400C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SOC CORTEX-A9 ARTIX-7 484BGA | IC SOC CORTEX-A9 ARTIX-7 400BGA |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Copper, Silver, Tin | Copper, Silver, Tin |
Package / Case: | 484-LFBGA, CSPBGA | 400-LFBGA, CSPBGA |
Surface Mount: | YES | YES |
Number of Pins: | 2 | 400 |
Number of I/Os: | 130 | 130 |
Operating Temperature: | 0°C~85°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Zynq®-7000 | Zynq®-7000 |
Published: | 2009 | 2009 |
JESD-609 Code: | e1 | e1 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 484 | 400 |
ECCN Code: | 3A991.D | EAR99 |
Terminal Finish: | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | Tin/Silver/Copper (Sn/Ag/Cu) |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 1V | 1V |
Terminal Pitch: | 0.8mm | 0.8mm |
Frequency: | 667MHz | 667MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | XC7Z020 | XC7Z020 |
JESD-30 Code: | S-PBGA-B484 | - |
Interface: | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB |
Max Supply Voltage: | 3.3V | - |
Min Supply Voltage: | 1.2V | - |
RAM Size: | 256KB | 256KB |
Core Processor: | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ |
Peripherals: | DMA | DMA |
Connectivity: | CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG |
Architecture: | MCU, FPGA | MCU, FPGA |
Data Bus Width: | 32b | 32b |
Core Architecture: | ARM | ARM |
Boundary Scan: | YES | YES |
Speed Grade: | -1 | -1 |
Primary Attributes: | Artix™-7 FPGA, 85K Logic Cells | Artix™-7 FPGA, 85K Logic Cells |
Length: | 19mm | 17mm |
Height Seated (Max): | 1.6mm | 1.6mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
HTS Code: | - | 8542.39.00.01 |
Operating Supply Voltage: | - | 1V |
Supply Voltage-Max (Vsup): | - | 1.05V |
RAM (words): | - | 256000 |
Bus Compatibility: | - | CAN; ETHERNET; I2C; SPI; UART; USB |

XC7Z020-1CLG484C
(In Stock: 990)
Xilinx Inc.United States