YE-2RB-A2 alternative parts: YE-2R-A4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Basic / Snap Action Switches BASIC SW SPNO 25 A 250Vac Overtrav PLGR
LARGE BASIC SWITCH
Factory Lead Time:
10 Weeks
26 Weeks
Mount:
Chassis Mount, Panel, Screw
-
Mounting Type:
Chassis Mount
-
Material:
Plastic
-
Housing Material:
Phenolic
-
Weight:
286g
-
Contact Materials:
Cadmium, Silver
-
Operating Temperature:
-55°C~85°C
-
Packaging:
Bulk
-
Series:
YE
-
Published:
2001
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
Screw
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
250V
-
Current Rating (Amps):
25A AC
-
Orientation:
Straight
-
Current Rating:
25A
-
Termination Style:
Screw Terminal
-
Voltage - Rated AC:
125V
-
Body Length or Diameter:
49.28mm
-
Body Breadth:
17.45 mm
-
Actuator Type:
Round (Pin Plunger)
-
Circuit:
SPST-NO
-
Switch Function:
Off-Mom
-
Max Voltage Rating (AC):
277V
-
Throw Configuration:
SPDT, SPST
-
Mechanical Life:
20,000,000 Cycles
-
Switch Type:
SNAP ACTING/LIMIT SWITCH
-
Contact Current Rating:
25A
-
Operating Force:
397 ~ 624gf
-
Contact (AC) Max Rating R Load:
25A@250VAC
-
Overtravel:
0.094 (2.4mm)
-
Differential Travel:
0.007 (0.18mm)
-
Pretravel:
0.050 (1.27mm)
-
Operating Position:
1.030 (26.2mm)
-
Release Force:
283gf
-
Actuator Travel:
3.66 mm
-
Pre-Travel-Max:
1.27 mm
-
Body Height:
24.13mm
-
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
-
YE-2RB-A2

YE-2RB-A2

Honeywell Sensing and Productivity Solutions

Qty

Unit Price

Ext Price

  • 1

    $7.411022

    $7.41

  • 10

    $6.991530

    $69.92

  • 100

    $6.595783

    $659.58

  • 500

    $6.222437

    $3,111.22

  • 1000

    $5.870224

    $5,870.22

Minimum: 1 Multiples: 1

Unit Price: $7.411022

Ext Price: $7.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity